EN
  • EN
  • DE

MAX900BCWP

Part No MAX900BCWP
Manufacturer Maxim Integrated
Catalog Logic - Comparators
Description High-Speed, Low-Power Voltage Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215271-MAX900BCWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX900BCWP CAD Model

Description

Introducing the MAX900BCWP from Maxim Integrated

The MAX900BCWP is a high-performance, precision microprocessor (µP) supervisory circuit designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This device is specifically engineered to maintain system integrity and prevent data corruption during power failures or unpredictable voltage fluctuations in complex digital systems.

Key Features

  • High Accuracy: The MAX900BCWP offers a precise voltage monitor with tight accuracy, ensuring reliable operation of the µP and connected peripherals.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Power Supply Glitch Immunity: The circuit provides a stable reset output even during power supply transients, thus safeguarding the system against glitches and brownouts.
  • Manual Reset Function: It comes with a manual reset input that allows for a system reset to be initiated by external hardware or software events, offering additional control to the system designer.
  • Wide Operating Temperature Range: The MAX900BCWP is designed to operate over a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The versatility of the MAX900BCWP allows it to be used in a wide array of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Systems

Product Specifications

The MAX900BCWP comes in a 20-pin SOIC package, offering a compact footprint for space-constrained applications. It features a watchdog timer to periodically check for system malfunctions, and an active-low reset output to ensure the µP resets properly during power-up, power-down, or brown-out conditions. The device is designed to monitor 5V, 3.3V, and adjustable voltage supplies, providing design flexibility to accommodate various system voltages.

Maxim Integrated's commitment to quality means that the MAX900BCWP is built to the highest standards, ensuring reliable performance and peace of mind for designers and engineers looking to incorporate a robust µP supervisory circuit into their systems.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7348 $71.2044
6+ $19.4748 $116.8488
10+ $18.8662 $188.6620
13+ $18.2575 $237.3475
17+ $17.6490 $300.0330
22+ $15.8233 $348.1126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess