EN
  • EN
  • DE

SN74ALS679DWG4

Part No SN74ALS679DWG4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR ADDRESS 12B 20SOIC  /  Magnitude Comparator Bit Active High Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Type Address Comparator
Number of Bits 12
Output Active High
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 30ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number SN74ALS6
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259090-SN74ALS679DWG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS679DWG4 CAD Model

Description

SN74ALS679DWG4 by Texas Instruments

The SN74ALS679DWG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular device is part of the Advanced Low-Power Schottky (ALS) series, which is known for combining low power consumption with high-speed operation.

Key Features:

  • Logic Type: Addressable Latches/Registers
  • Package / Case: SOIC-24
  • Operating Temperature: 0°C to 70°C
  • Logic Family: ALS
  • Supply Voltage: Typically 5V
  • Output Current: High-performance capabilities with greater drive strength

The SN74ALS679DWG4 is primarily used for data storage and transfer applications, where it can function as an addressable latch or register. This versatility makes it suitable for a wide range of applications, including data processing, computing, and communication systems.

Applications:

  • Data processing systems
  • Communication interfaces
  • Computing devices
  • Peripheral drivers

With its SOIC-24 packaging, the SN74ALS679DWG4 is designed for surface mount technology, allowing for efficient assembly and integration into various electronic systems. The standard operating temperature range from 0°C to 70°C ensures reliable performance in most commercial-grade applications.

The SN74ALS679DWG4 benefits from Texas Instruments' commitment to quality and reliability. It is designed to meet stringent industry standards, ensuring a long operational life and stable performance. For designers and engineers looking for a dependable and versatile logic solution, the SN74ALS679DWG4 presents an excellent option that balances power efficiency with the high-speed operation.

For more information and to view detailed specifications, visit the Texas Instruments official website or consult the SN74ALS679DWG4 datasheet.

You May Also Be Interested in

ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess