EN
  • EN
  • DE

SN74HC682DW

Part No SN74HC682DW
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74HC
Package Tube
Type Magnitude Comparator
Number of Bits 8
Output Active Low
Output Function A=B, A>B
Voltage - Supply 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 47ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number 74HC682
Other Names 2156-SN74HC682DW,296-33943-5,SN74HC682DWE4,SN74HC682DWE4,SN74HC682DW,SN74HC682DWG4,TEXTISSN74HC682DW,SN74HC682DWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259082-SN74HC682DW
Ultra Librarian 3D Model Ultra Librarian SN74HC682DW CAD Model

Description

Product Overview: SN74HC682DW

The SN74HC682DW is an integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular IC is part of the 'HC' family, which indicates that it is a high-speed CMOS device. The SN74HC682DW is known for its robust performance in comparing 8-bit words and providing binary outputs based on the comparison results. It's a vital component in various digital systems where logic comparison is required.

Key Features

  • Logic Type: 8-Bit Identity/Magnitude Comparator
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • Output Type: Differential
  • Functionality: Provides outputs that indicate equality, magnitude, and inequality between two 8-bit binary or BCD words.

Applications

The SN74HC682DW is versatile and can be used in a wide range of applications. It is commonly found in systems that require digital comparison, such as:

  • Microprocessor or Microcontroller-based systems
  • Data processing equipment
  • Instrumentation and control systems
  • Computers and computer peripherals

Performance and Quality

TI's SN74HC682DW is designed to deliver high-performance operation while maintaining low power consumption. The CMOS technology used in this IC ensures minimal power loss and heat generation, making it suitable for power-sensitive applications. Furthermore, the IC is characterized for operation from -40°C to 85°C, allowing it to function reliably in a wide range of environmental conditions.

Reliability and Support

When choosing the SN74HC682DW, customers can be confident in the product's reliability due to Texas Instruments' commitment to quality. TI provides comprehensive technical support for their products, including detailed datasheets, application notes, and customer support services. This ensures that engineers can efficiently integrate the SN74HC682DW into their designs and troubleshoot any issues that may arise during development or deployment.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8BIT 20SO
Lowest to $2.3283
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8
Lowest to $0.5821
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 W/VOLT REF 8SOIC
Lowest to $8.4403
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $8.1580

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess