EN
  • EN
  • DE

H3LIS200DL

Part No H3LIS200DL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 100-200G I2C/SPI 16TFLGA / Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Manufacturer STMicroelectronics
Packaging Tray
Type Digital
Axis X, Y, Z
Acceleration Range ±100g, ±200g
Sensitivity (LSB/g) 1 (±100g) ~ 0.6 (±200g)
Bandwidth 25Hz ~ 500Hz
Output Type I2C, SPI
Voltage - Supply 2.16V ~ 3.6V
Features Selectable Scale
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VFLGA
Supplier Device Package 16-TFLGA (3x3)
Base Product Number H3LIS200
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,940
Win Source Part Number 1336546-H3LIS200DL
Ultra Librarian 3D Model Ultra Librarian H3LIS200DL CAD Model

Description

STMicroelectronics H3LIS200DL High-Performance 3-Axis Digital Accelerometer

The H3LIS200DL is a state-of-the-art, high-performance 3-axis digital accelerometer designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and versatile sensor provides precise acceleration measurements with a selectable full-scale range of ±100g or ±200g, making it suitable for a wide array of high-shock applications.

Built with the cutting-edge MEMS (Micro-Electro-Mechanical Systems) technology, the H3LIS200DL delivers high-resolution acceleration data with low power consumption. It is particularly well-suited for applications that require accurate inertial measurements, such as industrial shock detection, sports and health devices, vibration monitoring, and impact recognition.

The H3LIS200DL features an I2C/SPI digital interface, which ensures easy integration with microcontrollers and a simplified connection for system design. Its robust design allows for stable performance over a wide temperature range, making it reliable in challenging environments.

Key features of the H3LIS200DL include:

  • Wide supply voltage range: 2.16 V to 3.6 V
  • Low power consumption modes for energy-efficient operation
  • Programmable data output rates from 0.5 Hz to 1 kHz
  • 16-bit data output
  • Interrupt generator for motion detection: Free-fall, wake-up, 6D/4D orientation, and click/double-click
  • Embedded self-test capability that allows the user to check the functioning of the sensor after it has been assembled on board

The accelerometer also includes advanced features such as a high-pass filter, an embedded FIFO (First In, First Out) buffer that reduces the load on the host processor, and a dedicated boot pin for system firmware upgrades.

Whether you are developing a high-impact event detection system, a wearable device, or an industrial monitoring tool, the H3LIS200DL from STMicroelectronics offers a reliable and accurate solution for your acceleration sensing needs.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess