EN
  • EN
  • DE

LTC1454LCN

Part No LTC1454LCN
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual 12-Bit Rail-to-Rail Micropower DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207590-LTC1454LCN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1454LCN CAD Model

Description

Product Overview: LTC1454LCN from Linear Technology

The LTC1454LCN is a precision, dual 12-bit digital-to-analog converter (DAC) designed for high-performance applications requiring accurate and stable analog outputs. Manufactured by Linear Technology, a leader in analog integrated circuits, this product is a stellar example of precision engineering for sophisticated electronic systems.

Key Features

  • High Resolution: The LTC1454LCN boasts a 12-bit resolution which provides fine granularity in its analog output, allowing for precise control in various applications.
  • Dual DAC Channels: Equipped with two independent DAC outputs, this component can manage multiple analog signals simultaneously, making it highly versatile for complex tasks.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC ensures efficient operation with minimal power draw, preserving battery life in portable devices.
  • Software Selectable Power-Down: The LTC1454LCN features a software-selectable power-down mode, contributing to power savings when the DAC is not in active use.
  • Flexible Reference Inputs: It accepts both unbuffered and buffered reference inputs, providing flexibility in a wide range of applications.
  • Output Buffer Amplifiers: Each DAC channel includes an output buffer amplifier that can drive capacitive loads, ensuring compatibility with various output stages.

Applications

The LTC1454LCN is well-suited for high-end applications where precision is paramount. This includes automated test equipment, process control systems, digital calibration, and other electronics that require exact voltage or current control. Its dual-channel output also makes it ideal for systems that need to control two separate analog signals independently, such as in dual-supply operations.

Package and Quality

This product comes in a narrow 16-pin DIP package, ensuring ease of integration into printed circuit boards (PCB). The LTC1454LCN is built to Linear Technology's stringent quality standards, providing reliable performance even in demanding environments.

Overall, the LTC1454LCN from Linear Technology is a top-tier choice for designers who need a high-precision, reliable DAC solution that can handle complex tasks with ease while maintaining energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
Lowest to $7.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess