EN
  • EN
  • DE

BTB08-600S

Part No BTB08-600S
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description SENSITIVE GATE TRIACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155386-BTB08-600S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB08-600S CAD Model

Description

The BTB08-600S is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads with a maximum current of 8A. This semiconductor device is part of the STMicroelectronics' Snubberless™ series, which is particularly tailored for applications requiring high bidirectional transient and overvoltage protection for sensitive electronics.

With a peak off-state voltage (VDRM/VRRM) of 600V, the BTB08-600S is suitable for a variety of applications that require efficient and reliable control of AC power. It is commonly used in motor control circuits, lighting dimmers, and home appliances such as washing machines and vacuum cleaners, where precise regulation of current is essential for performance and energy efficiency.

Key Features:

  • Current Rating: Capable of handling continuous current up to 8A, making it suitable for a wide range of power applications.
  • High Voltage Capability: With a 600V rating, it can comfortably handle domestic and industrial AC line voltages.
  • Snubberless Technology: Integrated technology that provides enhanced performance by eliminating the need for external snubber circuits in most applications.
  • Gate Trigger Voltage (VGT): Low gate trigger voltage ensures easy triggering with microcontrollers and other low-power gate drive circuits.
  • Thermal Resistance: Excellent thermal resistance characteristics enable efficient heat dissipation during operation.
  • Package: Available in TO-220AB package, which is widely used and suitable for through-hole mounting, simplifying the design and manufacturing process.

The BTB08-600S Triac by STMicroelectronics is a robust solution for designers looking to improve the efficiency and reliability of their AC power control systems. Its high surge current capability, coupled with the Snubberless™ design, ensures that it can handle tough conditions while reducing the complexity of the circuit design. This product is a testament to STMicroelectronics' commitment to providing high-quality components that meet the evolving needs of modern electronics.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess