Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 500k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 782564-LTC2306IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2306
Introduction Date January 02, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2306IDD#TRPBF CAD Model

Description

LTC2306IDD#TRPBF - 12-Bit, 1Msps, Single-Channel ADC

The LTC2306IDD#TRPBF is a high-performance, 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver precise and rapid conversion of analog signals to digital form. This single-channel ADC operates at a sampling rate of up to 1 million samples per second (1Msps), making it an excellent choice for high-speed data acquisition systems, medical instruments, and communication systems where accuracy and speed are critical.

Featuring a small 10-lead DFN package, the LTC2306IDD#TRPBF is optimized for space-constrained applications. It requires minimal external components, which simplifies design and reduces system cost. The device operates on a single 5V supply, enhancing its compatibility with a wide range of microcontrollers and digital systems.

One of the key attributes of this ADC is its No Latency Delta-Sigma™ architecture, which ensures that there are no pipeline delays, making it an ideal solution for control loop applications. The LTC2306IDD#TRPBF also includes a shutdown mode that reduces power consumption when the device is not in active conversion, further extending its suitability for battery-powered devices.

The input range of the LTC2306IDD#TRPBF is 0V to the supply voltage, providing a large, flexible input span. It also features a SPI/MICROWIRE compatible serial interface, facilitating easy integration with most digital systems. The high impedance differential inputs are designed to accommodate a wide variety of signal sources, adding to the versatility of this ADC.

Linear Technology has equipped the LTC2306IDD#TRPBF with advanced features such as an on-chip oscillator, which eliminates the need for an external clock source. The device also includes overvoltage protection for the analog inputs, ensuring robust performance in the presence of unexpected voltage spikes.

In summary, the LTC2306IDD#TRPBF from Linear Technology is a robust, high-speed 12-bit ADC that combines high performance, ease of use, and low power consumption. Its compact size, high-speed operation, and advanced features make it an ideal ADC solution for a variety of applications that require rapid and accurate digital representation of analog signals.

You May Also Be Interested in

Linear Technology
IC ADC DUAL 10BIT 80MSPS 64QFN / 2-Channel Dual ADC Pipelined 80Msps 10-bit Parallel 64-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC2289CUP#PBF
Linear Technology
IC A/D CONV 24BIT MICRPWR 16SSOP / 1-Channel Single ADC Delta-Sigma 15sps 24-bit Serial 16-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC2415CGN#PBF
Analog Devices Inc.
10-Bit, 65/80/105 MSPS, 3 V A/D Converter | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $21.9355
ECAD model for AD9215BRUZRL7-105
Linear Technology
IC ADC 16BIT DELTA SIG 12-MSOP / 1-Channel Dual ADC Delta-Sigma 60sps 16-bit Serial 12-Pin MSOP Tube
Lowest to $1.9900
ECAD model for LTC2460CMS#PBF
Linear Technology
IC ADC DUAL 14BIT 10MSPS 64QFN / 2-Channel Dual ADC Pipelined 10Msps 14-bit Parallel 64-Pin QFN EP Tube
Lowest to $65.9172
ECAD model for LTC2295IUP#PBF
Texas Instruments
16-Bit, 8-Channel Serial Output Sampling
Lowest to $80.2388
ECAD model for ADS8344EB/2K5G4
Linear Technology
IC ADC 16BIT SER/PAR 500K 48QFN / 1-Channel Single ADC SAR 500ksps 16-bit Parallel/Serial 48-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC2392CUK-16#PBF
Linear Technology
IC ADC 16BIT 10-DFN / 1-Channel Single ADC Delta-Sigma 6.8sps 16-bit Serial 10-Pin DFN EP T/R
Lowest to $1.8679
ECAD model for LTC2482CDD#TRPBF
Linear Technology
IC ADC 16BIT PAR 20M 64-QFN / 2-Channel Dual ADC Pipelined 20Msps 16-bit Parallel 64-Pin QFN EP Tube
Lowest to $153.3835
ECAD model for LTC2270CUP#PBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5284 $71.0568
5+ $29.1516 $145.7580
7+ $28.2406 $197.6842
10+ $27.3296 $273.2960
13+ $26.4186 $343.4418
17+ $23.6855 $402.6535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 224 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention