EN
  • EN
  • DE

LTC1298IN8

Part No LTC1298IN8
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Micropower Sampling 12-Bit A/D Converters In S0-8 Packages
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207370-LTC1298IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1298IN8 CAD Model

Description

LTC1298IN8 - Precision Micropower Sampling 12-Bit A/D Converters

The LTC1298IN8 is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to bring precision and efficiency to a wide range of applications. This device offers a unique combination of features that make it ideal for battery-powered systems, data acquisition, and industrial control systems.

Key Features:

  • High Resolution: The LTC1298IN8 provides a 12-bit resolution, ensuring accurate and high-quality data conversion from analog signals to digital format.
  • Low Power Consumption: With its micropower operation, this ADC is optimized for power-sensitive applications, drawing minimal current in both active and sleep modes.
  • Single Supply Operation: It operates from a single 5V power supply, simplifying the system power design requirements.
  • Easy Interface: The device features a simple 3-wire serial interface, which is compatible with SPI and MICROWIRE protocols, making it easy to connect to microcontrollers and digital systems.
  • Multiple Channel Configurations: The LTC1298IN8 offers two single-ended channels or one differential channel, providing flexibility in handling various input configurations.
  • Automatic Sleep Mode: To conserve power, the ADC automatically enters sleep mode after conversion, reducing power consumption without any additional control from the user.

Performance Attributes:

  • Conversion Time: The device boasts a fast conversion time of just 17 microseconds, allowing for rapid data processing and real-time applications.
  • Accuracy: The LTC1298IN8 maintains excellent accuracy, with no missing codes over temperature.
  • Temperature Range: It is specified for operation from 0°C to 70°C, suitable for commercial environments.

Applications:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Battery-operated Systems
  • Industrial Automation

The LTC1298IN8 is available in a narrow 8-pin DIP package, ensuring compatibility with standard PCB layouts and easy integration into a variety of designs. With its robust feature set and Linear Technology's reputation for quality, this ADC is a reliable choice for precision data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess