EN
  • EN
  • DE

EVAL6208Q

Part No EVAL6208Q
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO L6208Q MOTOR DRIVER / L6208Q Motion Motor Control Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Motor Control, Stepper
Embedded No
Utilized IC / Part L6208
Primary Attributes Dual Full-Bridge (H-Bridge) Driver
Secondary Attributes Over Current and Temperature Protection
Supplied Contents Board(s)
Win Source Part Number 778154-EVAL6208Q
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL6208Q
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL6208Q CAD Model

Description

The EVAL6208Q from STMicroelectronics is a high-performance evaluation board designed for the L6208Q, a DMOS driver for bipolar stepper motors. This evaluation board is a comprehensive solution that allows designers and engineers to explore the capabilities and features of the L6208Q driver in a practical and user-friendly environment.

Key Features

  • Integrated DMOS Outputs: The board's L6208Q chip features fully integrated DMOS power stages that can deliver up to 2.8A of current, making it suitable for driving a wide range of stepper motors.
  • Operating Voltage Range: The EVAL6208Q operates over a wide supply voltage range from 8 V to 52 V, providing the flexibility needed to accommodate various application requirements.
  • Advanced Control Features: The evaluation board includes features such as programmable mixed, fast, and slow current decay modes, along with on-board configurable full-step, half-step, and microstepping modes (up to 1/16 step).
  • Protection Mechanisms: The board is equipped with overcurrent protection, thermal shutdown, and under-voltage lockout to ensure the safe operation of the motor and the driver.
  • Diagnostic Features: On-board LEDs indicate the status of the board's power stage, providing immediate visual feedback for troubleshooting and diagnostics.
  • Easy-to-use Interface: The EVAL6208Q includes a user-friendly interface with directional control, step and enable inputs, and a potentiometer for current control, allowing for easy experimentation and testing.

Applications

The EVAL6208Q is an ideal platform for developing applications that require precise control of stepper motors, such as:

  • Printers and scanners
  • CNC machines
  • Robotics
  • Medical equipment
  • Surveillance systems

With its robust design and versatile features, the EVAL6208Q evaluation board is an excellent tool for engineers and designers looking to harness the full potential of the L6208Q stepper motor driver in their next project.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess