EN
  • EN
  • DE

EVAL6207Q

Part No EVAL6207Q
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR L6207Q / DUAL FULL BRIDGE WITH INTEGRATED PWM CURRENT CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Motor Control
Utilized IC / Part L6207Q
Primary Attributes Dual Full-Bridge (H-Bridge) Driver
Supplied Contents Board(s)
Win Source Part Number 778153-EVAL6207Q
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL6207Q
Introduction Date February 21, 2013
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian EVAL6207Q CAD Model

Description

The EVAL6207Q from STMicroelectronics is a state-of-the-art evaluation board designed for engineers and developers looking to explore the capabilities of the L6207Q, a DMOS dual full-bridge driver. This evaluation board is an ideal solution for driving bipolar stepper motors or bidirectional control of two DC motors.

Key Features

  • Integrated Power Stage: The EVAL6207Q features an advanced power stage with a low RDS(on) of 0.3Ω typical value at 25°C. This ensures efficient operation and minimizes power dissipation.
  • Dual Full-Bridge Configuration: The board is capable of driving two independent DC motors or one stepper motor in bipolar configuration, offering flexibility for various application requirements.
  • Operating Voltage Range: The board operates over a wide supply voltage range from 8 V to 52 V, making it suitable for a diverse set of applications.
  • Current Control: On-board adjustable current control allows for precise management of the motor phases, which is essential for reducing noise and improving motor performance.
  • Protection Features: The EVAL6207Q is equipped with a range of protection features including thermal shutdown, under-voltage lockout, and non-dissipative overcurrent protection, ensuring the longevity and reliability of the application.
  • User-Friendly Interface: The board includes convenient direction and enable inputs for each bridge as well as LED indicators for easy monitoring of the circuit status.

Applications

The EVAL6207Q is versatile and can be used in a variety of applications such as:

  • Office Automation
  • Factory Automation
  • Robotics
  • Controlled Drives

Design Support

STMicroelectronics provides comprehensive support for the EVAL6207Q, including detailed documentation, reference designs, and technical support to assist developers in the rapid integration of the board into their projects.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess