EN
  • EN
  • DE

STEVAL-IPE012V3

Part No STEVAL-IPE012V3
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Energy/Power Meter
Utilized IC / Part STM8L152C6, STPM01
Supplied Contents Board(s)
Base Product Number STEVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3800
Win Source Part Number 1284583-STEVAL-IPE012V3
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE012V3 CAD Model

Description

The STEVAL-IPE012V3 from STMicroelectronics is a versatile and high-performance evaluation board designed for power management and smart driving applications. This board is specifically tailored to facilitate the testing and development of various electronic components and systems, including motor control units and power converters.

Key Features

  • Advanced Power Control: The STEVAL-IPE012V3 is equipped with state-of-the-art power control features that allow for efficient management of electrical power within a wide range of applications.
  • Flexible Voltage Ranges: This board supports a variety of voltage ranges, making it suitable for a broad spectrum of power applications and ensuring compatibility with different power supply requirements.
  • Robust Design: The robust design of the STEVAL-IPE012V3 ensures reliable operation even in harsh environments, providing a durable platform for development and testing.
  • Comprehensive Development Ecosystem: It is part of STMicroelectronics' extensive development ecosystem, which includes software tools, firmware libraries, and technical support, simplifying the design process and accelerating time to market.
  • User-Friendly Interface: The evaluation board comes with a user-friendly interface that allows for easy connection to other systems and straightforward operation, making it accessible for both experienced engineers and newcomers.

Applications

The STEVAL-IPE012V3 is ideal for a range of applications, including:

  • Industrial motor control
  • Power supply units
  • Renewable energy systems
  • Automotive applications
  • Consumer electronics

Technical Specifications

With its technical specifications designed to meet the demands of modern power management and motor control, the STEVAL-IPE012V3 stands out in its category. Its specifications include:

  • High-efficiency power conversion
  • Integrated protection features for enhanced safety
  • Compatibility with various STMicroelectronics components and microcontrollers

Overall, the STEVAL-IPE012V3 is a sophisticated tool that provides engineers with the necessary platform to develop, test, and optimize their power management solutions with confidence and efficiency.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess