EN
  • EN
  • DE

LM4934RLX/NOPB

Part No LM4934RLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB STER 1.2W 42DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo) with Mono and Stereo Headphones
Max Output Power x Channels @ Load 1.2W x 2 @ 8Ohm; 80mW x 2 @ 32Ohm
Voltage - Supply 2.7V ~ 5.5V
Features 3D, Depop, I2C, I2S, Mute, Shutdown, SPI, Volume Control
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 42-DSBGA
Package / Case 42-WFBGA, DSBGA
Base Product Number LM4934
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 877496-LM4934RLX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4934RLX/NOPB CAD Model

Description

Product Overview: LM4934RLX/NOPB

The LM4934RLX/NOPB is an audio subsystem designed and manufactured by Texas Instruments, an industry leader in semiconductor solutions. This integrated circuit is engineered to provide a high-quality audio experience for a wide range of portable applications. The LM4934RLX/NOPB combines multiple audio functions into a single chip, making it a compact and efficient solution for designers looking to enhance the audio capabilities of their products.

Key Features

  • Integrated Audio Subsystem: The LM4934 includes a stereo DAC, power amplifier, microphone input, and 3D enhancement all in one package, simplifying design and reducing component count.
  • High-Quality Sound: With its advanced audio processing capabilities, it delivers clear and rich sound quality, ensuring an immersive listening experience.
  • Power Efficiency: The device is designed for low power consumption, making it ideal for battery-powered devices where power efficiency is crucial.
  • Flexible Inputs and Outputs: It features multiple input and output options, providing versatility in connecting various audio sources and outputs.
  • 3D Audio Enhancement: The built-in 3D audio enhancement technology creates a wider stereo soundstage, which significantly improves the audio experience for the listener.

Applications

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • PDAs and Portable Internet Devices

The LM4934RLX/NOPB is offered in a micro SMD package, which is not only space-saving but also allows for efficient thermal management. Its robust design ensures reliable operation over a wide temperature range, making it suitable for various environmental conditions.

With its integration of multiple audio components, the LM4934RLX/NOPB from Texas Instruments stands out as a versatile audio solution that can meet the needs of today's portable electronic devices. Its commitment to sound quality, power efficiency, and design flexibility makes it an excellent choice for manufacturers looking to offer superior audio features in their products.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess