EN
  • EN
  • DE

BYV52PI-200

Part No BYV52PI-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH EFFICIENCY FAST RECOVERY RECTIFIER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1156814-BYV52PI-200
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYV52PI-200 CAD Model

Description

The BYV52PI-200, manufactured by STMicroelectronics, is a state-of-the-art ultra-fast diode specifically designed for high-efficiency applications. This robust diode is engineered to provide exceptional performance in circuits requiring fast switching and low power loss.

Key Features

  • Voltage Rating: The device can withstand repetitive reverse voltages up to 200 volts, making it suitable for a wide range of high-voltage applications.
  • Current Capacity: It has a high forward current rating of 30 amperes, ensuring it can handle significant power levels.
  • Ultra-Fast Recovery Time: With an ultra-fast recovery time, the BYV52PI-200 minimizes energy loss during switching, which is critical for high-efficiency power supplies and inverters.
  • Low Forward Voltage Drop: The low forward voltage drop feature helps to reduce thermal and conduction losses, further enhancing the efficiency of the overall system.
  • High Surge Current Capability: Its design allows it to withstand high surge currents, providing reliability and robustness in demanding situations.

Applications

The BYV52PI-200 is ideal for use in a variety of applications that require high-speed switching and reliability. Some of these applications include:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-frequency inverters
  • Freewheeling diodes in motor control circuits
  • Snubber diodes

Reliability and Quality

STMicroelectronics is committed to delivering products of the highest quality and reliability. The BYV52PI-200 is no exception, and it is manufactured to meet stringent industry standards. This diode is encapsulated in an isolated TO-3P package, providing excellent thermal performance and making it suitable for high-power and high-temperature applications.

Environmental Compliance

STMicroelectronics understands the importance of environmental sustainability. The BYV52PI-200 is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals) regulations, ensuring that it meets the environmental standards for electronic components.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess