EN
  • EN
  • DE

STPS2530CG-TR

Part No STPS2530CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) (per Diode) 12.5A
Voltage - Forward (Vf) (Max) @ If 530 mV @ 12.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 30 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STPS2530
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282902-STPS2530CG-TR
Ultra Librarian 3D Model Ultra Librarian STPS2530CG-TR CAD Model

Description

STPS2530CG-TR Power Schottky Rectifier by STMicroelectronics

The STPS2530CG-TR is a high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the STPS series, which is renowned for its low forward voltage drop and high efficiency, making it an ideal choice for a wide range of power rectification applications.

The STPS2530CG-TR comes in a D2PAK (TO-263) surface-mount package, which is well-suited for compact designs where space is at a premium. The rectifier is characterized by a repetitive peak reverse voltage (VRRM) of 30V and an average forward current (IF(AV)) of 25A, providing a robust solution for power supply designs.

One of the key features of the STPS2530CG-TR is its very low forward voltage drop (VF), which enhances the overall efficiency of the system by reducing conduction losses. This characteristic is particularly important in applications such as switch-mode power supplies (SMPS), where efficiency is critical. Additionally, the device has a high surge current capability, allowing it to handle high transient currents without failure, which is vital for protecting circuits during power surges or load changes.

The rectifier also offers a fast switching performance, which is essential for high-frequency operations. Its junction capacitance is minimized, which reduces switching losses and improves the performance of the application circuit. The STPS2530CG-TR is also capable of operating at high temperatures, with a junction temperature range from -40°C to +175°C, ensuring reliability and stability in harsh environments.

STMicroelectronics has designed the STPS2530CG-TR with environmental considerations in mind. The device is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, making it an environmentally friendly choice for electronic designs.

In conclusion, the STPS2530CG-TR Power Schottky Rectifier is a highly efficient, reliable, and robust component suitable for a variety of applications, including power management, automotive, and industrial systems. Its compact form factor, combined with its high-performance characteristics, makes it an excellent choice for designers looking to optimize their power rectification needs.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0367 $62.2020
140+ $0.8507 $119.0980
215+ $0.8240 $177.1600
290+ $0.7974 $231.2460
375+ $0.7708 $289.0500
505+ $0.6912 $349.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess