EN
  • EN
  • DE

STPSC20H12CWY

Part No STPSC20H12CWY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description AUTOMOTIVE SIC DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 10A Through Hole TO-247-3
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STPSC20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935618-STPSC20H12CWY
Ultra Librarian 3D Model Ultra Librarian STPSC20H12CWY CAD Model

Description

The STPSC20H12CWY is a robust Silicon Carbide Power Schottky Diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is part of the ST's SiC diode family, which is known for its high-efficiency power conversion and exceptional thermal performance. The STPSC20H12CWY is specifically engineered to accommodate high-frequency power switching applications and is a perfect choice for systems that require high efficiency and reliability.

Key Features

  • High Junction Temperature: Capable of operating at junction temperatures as high as 175°C, providing reliability in high-temperature environments.
  • No Reverse Recovery: Features no reverse recovery charge, which reduces switching losses and enhances system efficiency, especially in high-frequency applications.
  • Low Forward Voltage Drop: Exhibits a very low forward voltage drop (Vf), minimizing conduction losses and leading to improved thermal performance.
  • High Surge Current Capability: Designed to handle high surge currents, making it suitable for rugged applications.

Applications

The STPSC20H12CWY is ideal for a wide range of power applications, including:

  • Power supplies and adapters
  • Solar inverters
  • Switching power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Electric vehicle (EV) charging stations

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 1200V Average Forward Current (I<sub>F(AV)) 20A Package HiP247

With its cutting-edge Silicon Carbide technology, the STPSC20H12CWY provides superior performance in terms of efficiency, reliability, and thermal management. It is a testament to STMicroelectronics' commitment to delivering innovative power solutions that meet the demanding needs of modern electronic systems.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3238 $61.9428
14+ $8.4708 $118.5912
22+ $8.2062 $180.5364
30+ $7.9415 $238.2450
38+ $7.6767 $291.7146
51+ $6.8826 $351.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess