EN
  • EN
  • DE

STPS15L45CB-TR

Part No STPS15L45CB-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 520mV @ 7.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 45V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031492-STPS15L45CB-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS15L45CB-TR CAD Model

Description

STPS15L45CB-TR - Schottky Rectifier by STMicroelectronics

The STPS15L45CB-TR is a state-of-the-art Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is part of ST's Schottky diode portfolio, renowned for high efficiency and low voltage drop, making them ideal for a wide range of applications.

With a forward current of 15A and a low forward voltage drop, the STPS15L45CB-TR offers excellent power efficiency. Its maximum operating junction temperature of 150°C enables the diode to perform reliably in high temperature environments, which is critical for industrial and automotive applications. The device is also characterized by a low leakage current, further enhancing its efficiency, especially in low-power applications.

Key Features:

  • High Junction Temperature: Capable of operating at a junction temperature of up to 150°C, which ensures reliability under thermal stress.
  • Low Forward Voltage Drop: Provides better efficiency by minimizing power loss during conduction.
  • High Forward Surge Capability: Designed to handle high surge currents, which is essential for applications that experience transient overcurrent conditions.
  • Low Leakage Current: Ensures minimal power loss when the diode is in the reverse-biased condition.

Applications:

The versatility of the STPS15L45CB-TR makes it suitable for a broad spectrum of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management solutions

This Schottky rectifier is housed in a TO-252 (DPAK) surface-mount package, which is not only robust but also space-efficient, making it a perfect fit for compact circuit designs. The suffix 'TR' indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes used in high-volume production.

The STPS15L45CB-TR by STMicroelectronics exemplifies the company's commitment to providing high-performance, reliable components for power management and conversion applications. Its combination of high temperature operation, efficiency, and surge capability makes it a top choice for engineers and designers looking to enhance their power systems.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3416 $51.2400
360+ $0.2803 $100.9080
555+ $0.2716 $150.7380
765+ $0.2628 $201.0420
985+ $0.2541 $250.2885
1,320+ $0.2278 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess