EN
  • EN
  • DE

STPS660DDJFY-TR

Part No STPS660DDJFY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 3.5A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 6 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 150 µA @ 60 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting SMD (SMT)
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (5x6)
Base Product Number STPS660
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282845-STPS660DDJFY-TR
Ultra Librarian 3D Model Ultra Librarian STPS660DDJFY-TR CAD Model

Description

The STPS660DDJFY-TR is a cutting-edge Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is particularly well-suited for high-efficiency power management tasks and is commonly used in a variety of electronic applications, including power supplies, converters, and high-frequency inverters.

Key Features:

  • Low Forward Voltage Drop: The STPS660DDJFY-TR boasts a low forward voltage drop, which ensures reduced power losses and improved efficiency during operation. This characteristic is essential for applications where power conservation is critical.
  • High Surge Current Capability: This rectifier can handle high surge currents, making it robust and reliable for applications that experience transient over-voltage conditions.
  • Dual Center Tap Configuration: The device comes in a dual center tap configuration, which is beneficial for implementing complex multi-output power supplies with ease.
  • High Junction Temperature: With an operating junction temperature range of -40°C to 150°C, the STPS660DDJFY-TR can withstand harsh environmental conditions, ensuring stable performance across a wide temperature range.
  • Power Package: The device is encapsulated in a PowerFLAT™ 5x6 package, which is known for its compact footprint and low profile, making it suitable for space-constrained applications.

Applications:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Automotive applications

The STPS660DDJFY-TR is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry. Its robust design and efficiency make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6638 $59.7420
215+ $0.5447 $117.1105
330+ $0.5278 $174.1740
455+ $0.5107 $232.3685
585+ $0.4936 $288.7560
785+ $0.4426 $347.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess