EN
  • EN
  • DE

STPS61170CW

Part No STPS61170CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 170V 60A 3-Pin(3+Tab) TO-247 Tube / DIODE ARRAY SCHOTTKY 170V TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 840mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 60μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 212387-STPS61170CW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STPS61170CW
Introduction Date September 16, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS61170CW CAD Model

Description

The STPS61170CW, from STMicroelectronics, is a high-performance Schottky rectifier designed to meet the rigorous requirements of today's power electronics industry. This component is well-suited for applications that demand high efficiency and reliability, such as switch-mode power supplies, high-frequency converters, and power management systems.

Key Features

  • High Junction Temperature: Capable of operating at a junction temperature of up to 175°C, the STPS61170CW ensures reliability even in high-temperature environments.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this rectifier reduces power loss and improves efficiency, making it ideal for energy-sensitive applications.
  • High Surge Current Capability: With its robust design, the STPS61170CW can handle high surge currents, which is critical for protecting circuits against unexpected voltage spikes.
  • Dual Center Tap Configuration: The device comes in a dual center tap configuration, housed in a TO-247 package, which provides excellent thermal performance and simplifies PCB layout.

Applications

The versatility of the STPS61170CW allows it to be used in a wide array of applications. It is particularly useful in:

  • Power supply units (PSUs)
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Automotive charging systems
  • Renewable energy inverters
  • Telecommunication equipment

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STPS61170CW is no exception. Each device is manufactured with the highest standards to ensure it meets the stringent requirements of industrial and automotive-grade applications. Customers can trust in the consistent performance and longevity of this Schottky rectifier, backed by STMicroelectronics' extensive experience in semiconductor technology.

Conclusion

The STPS61170CW Schottky rectifier is a testament to STMicroelectronics' dedication to providing power components that push the boundaries of efficiency, thermal performance, and reliability. Whether for industrial, automotive, or consumer applications, this rectifier stands as a robust and versatile choice for designers looking to optimize their power systems.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5235 $50.4700
49+ $2.0706 $101.4594
75+ $2.0059 $150.4425
104+ $1.9412 $201.8848
134+ $1.8765 $251.4510
179+ $1.6824 $301.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess