EN
  • EN
  • DE

STPSC20H065CTY

Part No STPSC20H065CTY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 650 V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STPSC20
Other Names 497-15566-5,-1138-STPSC20H065CTY
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282842-STPSC20H065CTY
Ultra Librarian 3D Model Ultra Librarian STPSC20H065CTY CAD Model

Description

STPSC20H065CTY - A Robust SiC Power Schottky Diode from STMicroelectronics

The STPSC20H065CTY is a cutting-edge SiC (Silicon Carbide) power Schottky diode, meticulously engineered by STMicroelectronics, a leader in semiconductor solutions. This high-performance diode is designed to meet the rigorous demands of energy efficiency and thermal management in modern power applications. With its superior material properties, the STPSC20H065CTY provides a significant advantage over traditional silicon-based diodes, making it an ideal choice for a wide range of power conversion systems.

Key Features:

  • High Voltage Rating: The STPSC20H065CTY boasts a high repetitive peak reverse voltage (V<sub>RRM) of 650V, making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: With a low forward voltage drop (V<sub>F), this diode ensures reduced power losses and improved efficiency in operation.
  • High Surge Current Capability: The device can handle high surge currents, providing reliable performance under extreme conditions.
  • Switching Performance: The fast-switching capabilities of the STPSC20H065CTY minimize energy loss during power conversion processes.
  • Temperature Resilience: Silicon Carbide technology offers excellent thermal conductivity, allowing the diode to maintain performance even at elevated temperatures.

Applications:

The versatility of the STPSC20H065CTY allows it to be used in a plethora of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Electric vehicle (EV) charging stations
  • Photovoltaic inverters
  • LED lighting solutions

Package and Quality:

The STPSC20H065CTY comes in an industry-standard TO-220AB package, ensuring compatibility with existing circuit designs and ease of integration. The device complies with the rigorous standards set by STMicroelectronics, ensuring high reliability and performance consistency.

In summary, the STPSC20H065CTY from STMicroelectronics represents a remarkable advancement in power semiconductor technology, offering enhanced efficiency, thermal management, and reliability for a wide range of power applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess