EN
  • EN
  • DE

STPS15L30CDJFTR

Part No STPS15L30CDJFTR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V 7.5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 480mV @ 7.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package PowerFlat (6x5)
Win Source Part Number 031491-STPS15L30CDJFTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS15L30CDJFTR CAD Model

Description

STPS15L30CDJFTR - STMicroelectronics Power Schottky Rectifier

The STPS15L30CDJFTR from STMicroelectronics is a robust and efficient Power Schottky Rectifier designed to meet the needs of high-frequency power supply applications. This device is a dual center tap Schottky rectifier suited for switch mode power supplies and high-frequency DC to DC converters.

Constructed with the use of ST's advanced Schottky technology, the STPS15L30CDJFTR offers a low forward voltage drop (Vf) which minimizes power loss and improves efficiency. This characteristic is particularly beneficial in applications where power efficiency is a critical parameter. With a high average forward current of 15A and a non-repetitive peak forward surge current of 150A, this rectifier is capable of handling high current loads, making it suitable for a wide range of power management tasks.

One of the key features of the STPS15L30CDJFTR is its high junction temperature capability, which allows for reliable operation even under extreme thermal conditions. The device has a junction temperature range from -40°C to +150°C, ensuring stability and long-term performance in various environments.

The STPS15L30CDJFTR is packaged in a D²PAK (TO-263) package, which provides an optimized balance between compact size and thermal performance. The device's package is designed for easy PCB mounting and is compatible with automated assembly processes, which can help reduce manufacturing costs and time-to-market for products incorporating this rectifier.

In summary, the STPS15L30CDJFTR is a high-performance Schottky rectifier that offers low power loss, high surge capability, and robust thermal performance. Its suitability for high-frequency applications, coupled with the reliability of STMicroelectronics' semiconductor technology, makes it an excellent choice for designers looking to enhance the efficiency and durability of their power supply solutions.

Key Specifications:

  • Average Forward Current: 15A
  • Non-Repetitive Peak Forward Surge Current: 150A
  • Forward Voltage Drop: Low
  • Junction Temperature Range: -40°C to +150°C
  • Package: D²PAK (TO-263)

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1684 $52.5780
105+ $0.9587 $100.6635
165+ $0.9288 $153.2520
225+ $0.8988 $202.2300
290+ $0.8688 $251.9520
390+ $0.7790 $303.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess