EN
  • EN
  • DE

A21SP16J

Part No A21SP16J
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO 1.4W 9FLIPCHIP / Amplifier IC 1-Channel (Mono) Class D 9-Flipchip (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 8Ohm
Voltage - Supply 2.4V ~ 5.5V
Features Depop, Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-Flipchip (1.6x1.6)
Package / Case 9-UFBGA, FCBGA
Base Product Number A21SP16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357387-A21SP16J
Ultra Librarian 3D Model Ultra Librarian A21SP16J CAD Model

Description

Introducing the A21SP16J from STMicroelectronics

The A21SP16J is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular device is designed to meet the demanding needs of modern electronic applications, providing a robust solution for designers and engineers alike.

Key Features

  • High Performance: The A21SP16J is built to deliver exceptional performance, ensuring that it can handle the rigorous requirements of high-speed and high-precision operations.
  • Energy Efficient: With energy efficiency in mind, this product is engineered to minimize power consumption, making it ideal for battery-powered applications and contributing to a greener environment.
  • Durability: Durability is at the core of the A21SP16J, which is manufactured using robust materials and state-of-the-art technology to withstand harsh conditions and extend product lifespan.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the A21SP16J offers superior functionality that sets it apart from competitors.

Applications

The A21SP16J is versatile and can be used across various industries, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the A21SP16J is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards of reliability and performance.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the A21SP16J into their projects. STMicroelectronics also offers dedicated support from its team of experts to help troubleshoot issues and optimize product utilization.

In conclusion, the A21SP16J from STMicroelectronics represents a blend of performance, efficiency, and durability. It is an excellent choice for developers looking to incorporate a reliable semiconductor product into their next-generation electronic designs.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8184 $61.3800
175+ $0.6717 $117.5475
270+ $0.6507 $175.6890
370+ $0.6296 $232.9520
475+ $0.6087 $289.1325
640+ $0.5456 $349.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess