EN
  • EN
  • DE

STGP100N30

Part No STGP100N30
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series STripFET™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 330 V
Current - Collector (Ic) (Max) 90 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 50A
Power - Max 250 W
Input Type Standard
Td (on/off) @ 25°C -/134ns
Test Condition 180V, 25A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP100
Other Names 1805-STGP100N30,497-8782-5,-497-8782-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277324-STGP100N30
Ultra Librarian 3D Model Ultra Librarian STGP100N30 CAD Model

Description

STGP100N30: High-Performance Power MOSFET by STMicroelectronics

The STGP100N30 is an advanced power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This robust transistor is engineered to deliver high efficiency and reliability for a wide range of applications, including switching power supplies, motor control, and power management solutions.

Key Features:

  • High Current Capability: The STGP100N30 is capable of handling continuous drain currents up to 100A, making it suitable for high-power applications.
  • Low On-Resistance: With an extremely low on-resistance (R<sub>DS(on)) of just 0.030 Ω, this MOSFET ensures minimal power loss and superior efficiency during operation.
  • High Voltage Rating: The device is rated for a maximum drain-source voltage (V<sub>DSS) of 300V, providing a wide safety margin for voltage spikes and surges commonly found in industrial environments.
  • Fast Switching Performance: The STGP100N30 boasts a fast switching speed, which is crucial for reducing switching losses and improving the performance of power conversion systems.
  • Robust Thermal Performance: Thanks to its advanced design and packaging, the MOSFET can handle high thermal loads, ensuring stability and long-term reliability.

Applications:

The versatility of the STGP100N30 allows it to be used in a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC Converters
  • High-Efficiency Power Inverters
  • Motor Drives and Controllers
  • LED Lighting Solutions

Advanced Technology:

STMicroelectronics has incorporated state-of-the-art technology into the STGP100N30 to ensure optimal performance. The device features a planar stripe DMOS structure that provides the right balance between conduction and switching losses, enabling systems to achieve higher efficiency levels.

Furthermore, the MOSFET is encapsulated in a TO-220 package, which is widely recognized for its excellent thermal and electrical characteristics. This package ensures that the STGP100N30 can be easily integrated into a variety of circuit designs without the need for specialized cooling solutions.

With its combination of high power handling, low on-resistance, fast switching, and robust thermal performance, the STGP100N30 from STMicroelectronics stands out as a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess