EN
  • EN
  • DE

VNL5106S5TR-E

Part No VNL5106S5TR-E
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842027-VNL5106S5TR-E
Ultra Librarian 3D Model Ultra Librarian VNL5106S5TR-E CAD Model

Description

STMicroelectronics VNL5106S5TR-E

The VNL5106S5TR-E is a high-performance, power MOSFET H-bridge manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced H-bridge is designed for the precise control of DC motors and other inductive loads in automotive and industrial applications. It is a part of ST's VIPower M0-7 series, which is renowned for its reliability and efficiency.

Key Features

  • High Operating Voltage: The device can handle a broad range of operating voltages, typically up to 36V, making it suitable for a variety of automotive and industrial voltage requirements.
  • Current Handling Capability: With a continuous current rating of up to 10A, the VNL5106S5TR-E can drive large loads without overheating or becoming unstable.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to overheating, ensuring longer service life and reliability.
  • Low Standby Power Consumption: The device has been optimized for low standby power consumption, which is crucial for energy-sensitive applications.
  • Diagnostic Functions: Built-in diagnostic features enable the detection of over-temperature, over-current, and under-voltage conditions, allowing for preventative maintenance and system protection.
  • Robust Design: The VNL5106S5TR-E is designed to withstand the harsh conditions typical in automotive environments, including load dump and reverse battery protection.

Applications

The VNL5106S5TR-E is versatile and can be used in a variety of applications, including:

  • Automotive systems such as power window regulators, seat adjusters, and DC motor control circuits.
  • Industrial automation systems requiring robust motor control.
  • Robotics and mechatronics projects where precise motor control is essential.

Package and Availability

The VNL5106S5TR-E comes in a compact SO-16N package, which is suitable for space-constrained applications. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. As with all STMicroelectronics products, it adheres to the highest quality standards and is supported by comprehensive technical documentation.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess