EN
  • EN
  • DE

REF02CN8#PBF

Part No REF02CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP / V-Ref Precision 5V 20mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Voltage - Input 8 V ~ 30 V
Operating Supply Current 1.6mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 793085-REF02CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name REF02
Introduction Date October 09, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF02CN8#PBF CAD Model

Description

Product Overview: REF02CN8#PBF

The REF02CN8#PBF is a precision voltage reference from Linear Technology, designed to provide a stable and accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other high-accuracy instrumentation applications. This device is part of a family of high-performance voltage references that offer excellent temperature stability and low noise performance, making it an ideal choice for precision data systems.

Key Features

  • Stable Output: The REF02CN8#PBF provides a fixed 5V output with a tight initial accuracy of ±0.5%.
  • Low Temperature Coefficient: It boasts a low temperature coefficient of 10ppm/°C max over the full military temperature range, ensuring consistent performance across various temperatures.
  • Low Noise: With a low noise specification, it contributes to high signal integrity in sensitive electronic systems.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered and portable applications.
  • High Supply Rejection: It features excellent supply rejection, which helps maintain output stability in the presence of supply voltage variations.
  • Long-Term Stability: The REF02CN8#PBF exhibits excellent long-term stability, ensuring a reliable reference point over the lifespan of the product.

Applications

The REF02CN8#PBF is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Precision measurement devices
  • Industrial control systems
  • Medical instrumentation
  • Portable and battery-powered equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the REF02CN8#PBF is no exception. It is packaged in an 8-lead PDIP, ensuring robust physical protection and ease of integration into various circuit designs. This product is built to meet stringent industry standards, providing reliability and performance for critical applications.

Conclusion

In summary, the REF02CN8#PBF from Linear Technology is a high-quality, precise voltage reference that offers outstanding temperature stability, low noise, and excellent long-term stability. Its wide range of applications and robust design make it a top choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess