Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 7W x 1 @ 8 Ohm
Supply Voltage - Operating 3.5 V to 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 10-SIP
Dimension 10-SIP
Win Source Part Number 037528-TDA7266L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7266L CAD Model

Description

The TDA7266L from STMicroelectronics is a robust audio amplifier designed for high-quality sound applications. This dual bridge amplifier is perfect for TV and Monitor audio sections and is also widely used in mini and micro component systems. With its advanced technology and features, the TDA7266L provides an excellent audio experience for a range of consumer electronics.

Key Features:

  • Output Power: The TDA7266L offers a substantial output power of up to 7W per channel with a 4-ohm load, making it capable of driving a wide range of speakers with clarity and power.
  • Minimal External Components: This amplifier is designed to work with a minimal number of external components, simplifying the design and reducing the overall cost of the audio system.
  • Standby and Mute Functions: Integrated standby and mute functions allow for efficient power management and noise-free power transitions, enhancing the user experience.
  • Wide Supply Voltage Range: The TDA7266L operates across a broad supply voltage range, from 3.5V to 18V, accommodating various power supply designs and ensuring versatility in application.
  • Protection Systems: The device includes several protection systems, such as short-circuit protection and thermal shutdown, ensuring reliability and safety in operation.

Applications:

  • Television audio systems
  • Monitor audio sections
  • Mini and micro component systems
  • Simple radio sets and docking stations

Advantages:

The TDA7266L stands out for its ease of integration, high-quality audio output, and efficient power management. Its robust design and built-in protections make it a reliable choice for manufacturers seeking a cost-effective audio amplification solution. Moreover, its flexibility in terms of power supply requirements allows it to be used in a diverse array of products, ensuring a broad market appeal.

About STMicroelectronics:

STMicroelectronics is a global semiconductor leader delivering intelligent and energy-efficient products and solutions that power the electronics at the heart of everyday life. ST's products are found everywhere today, and together with their customers, they are enabling smarter driving and smarter factories, cities, and homes, along with the next generation of mobile and Internet of Things devices.

You May Also Be Interested in

NXP / Nexperia
IC AMP AUDIO PWR 22W STER 17SIL
Lowest to $5.6478
ECAD model for TDA1558Q
NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.6455
ECAD model for TDA1517P/N3,112
STMicroelectronics
IC AMP AUD 10W MULTIWATT11 VERT
Lowest to $21.8400
ECAD model for TDA1910
STMicroelectronics
IC AMP AUDIO 7W MONO AB 10SIP
Lowest to $5.2973
ECAD model for TDA7266L
Nisshinbo Micro Devices Inc.
IC OPAMP / Amplifier IC
Need more? Email Us
ECAD model for NJM2113L
STMicroelectronics
Need more? Email Us
ECAD model for TDA2822H
Texas Instruments
PROTOTYPE / Amplifier IC
Lowest to $1.4550
ECAD model for TPA6019A4PWPR
NXP / Nexperia
IC AMP AUDIO PWR 15W HIFI 9SIL
Need more? Email Us
ECAD model for TDA2616Q/N1,112
NXP / Nexperia
Need more? Email Us
ECAD model for TDA1517TH/N2B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2973 $68.8649
30+ $4.3465 $130.3950
47+ $4.2106 $197.8982
64+ $4.0749 $260.7936
83+ $3.9390 $326.9370
110+ $3.5316 $388.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,230 pieces
MOQ: 13 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention