EN
  • EN
  • DE

TDA2615

Part No TDA2615
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 8W STER AB 9SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 8W x 2 @ 8 Ohm
Supply Voltage - Operating 15 V to 42 V, ±7.5 V to 21 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -25°C to 150°C (TA)
Case / Package 9-SIL MPF
Dimension 9-SIP Exposed Tab
Win Source Part Number 212737-TDA2615
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2615 CAD Model

Description

The TDA2615 is a high-fidelity audio power amplifier integrated circuit brought to you by NXP Semiconductors. This robust IC is designed to deliver quality sound amplification with a minimal number of external components, making it an ideal choice for a wide range of audio applications.

Key Features

  • Power Output: The TDA2615 offers a substantial power output of 2 x 6 W, providing enough drive for a variety of speakers in stereo configurations.
  • Supply Voltage: It operates within a supply voltage range of 16V to 24V, catering to various power supply designs and ensuring flexible integration into audio systems.
  • Low Distortion: Ensuring high-quality audio reproduction, the TDA2615 boasts low harmonic distortion, which results in clear and precise sound.
  • Minimal External Components: The simplicity of the circuit design means that the TDA2615 requires only a few external components, reducing overall system cost and complexity.
  • Thermal Protection: The device includes built-in thermal protection, which prevents damage from overheating, enhancing the reliability and longevity of the amplifier.
  • Short-circuit Protection: Additionally, the TDA2615 is equipped with short-circuit protection, safeguarding the IC against potential damage from output short circuits.

Applications

The TDA2615 is versatile and can be used in a variety of audio amplification scenarios, including:

  • Home stereo systems
  • Television sound systems
  • Small public address systems
  • DIY audio projects

Technical Specifications

Parameter Value Power Output 2 x 6 W Supply Voltage 16V - 24V Harmonic Distortion Low Protection Thermal and Short-circuit

Overall, the TDA2615 from NXP is a reliable and efficient solution for audio amplification needs, providing both performance and ease of use in a compact package.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess