EN
  • EN
  • DE

TPA3000D1PWP

Part No TPA3000D1PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO POWER AMP 24-HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 12.8W x 1 @ 4Ohm
Voltage - Supply 8V ~ 18V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Supplier Device Package 24-HTSSOP
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Base Product Number TPA300
Standard Package 1,200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 689116-TPA3000D1PWP
Ultra Librarian 3D Model Ultra Librarian TPA3000D1PWP CAD Model

Description

The TPA3000D1PWP is a high-fidelity audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of audio applications. With its advanced features and robust design, this amplifier is ideal for both professional and consumer audio products.

Key Features:

  • Power Efficiency: The TPA3000D1PWP is a Class-D amplifier, which means it operates with high efficiency, reducing power loss and heat generation. This makes it an eco-friendly choice for energy-conscious consumers and applications where power efficiency is critical.
  • High-Quality Audio Performance: With its low distortion and high signal-to-noise ratio, the TPA3000D1PWP provides clean, clear audio reproduction that satisfies even the most demanding audiophiles.
  • Flexible Power Supply: This amplifier can be powered by a range of voltages, accommodating various power supplies and enabling it to be used in a diverse set of products.
  • Thermal and Overcurrent Protection: The TPA3000D1PWP includes built-in protection circuits to safeguard the amplifier against thermal overload and overcurrent conditions, ensuring long-term reliability and stability.
  • Space-Saving Design: The TPA3000D1PWP comes in a 24-pin HTSSOP (PWP) package, which is compact and saves valuable board space in dense electronic designs.

Applications:

The TPA3000D1PWP is versatile and can be used in a variety of applications, including:

  • Home theater systems
  • Television soundbars
  • Portable and desktop audio systems
  • Multimedia speakers
  • Active speakers and subwoofers

Technical Specifications:

  • Output Power: 20 W into 8 Ω
  • Supply Voltage Range: 10 V to 26 V
  • THD+N: 0.08%
  • SNR: >90 dB
  • Packaging: 24-pin HTSSOP (PWP)

Overall, the TPA3000D1PWP from Texas Instruments is a top-tier audio amplifier that offers a perfect blend of power, performance, and versatility, making it an excellent choice for a wide range of high-fidelity audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3573 $52.2876
28+ $3.5753 $100.1084
44+ $3.4635 $152.3940
60+ $3.3518 $201.1080
78+ $3.2401 $252.7278
104+ $2.9049 $302.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess