EN
  • EN
  • DE

PC912L

Part No PC912L
Manufacturer Sharp Microelectronics
Catalog Custom Parts (N - R)
Description Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin PDIP SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189446-PC912L
Categories Custom Parts
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC912L CAD Model

Description

The PC912L is a high-speed, high common mode transient immunity photocoupler from Sharp Microelectronics. It is designed for digital logic isolation applications where high-speed data transmission and reliable isolation are critical. This device uses an AlGaAs LED as the light source and a high-speed photodetector IC to provide electrical isolation between the input and output circuits.

Applications

  • Industrial Control Systems
  • Programmable Logic Controllers (PLCs)
  • Inverter Circuits
  • Switching Power Supplies
  • Data Communication Equipment

Features

  • High Speed: Data transfer rates up to 1 Mbps
  • High Common Mode Transient Immunity: Typically 10 kV/μs
  • Isolation Voltage: 5000 Vrms
  • Low Input Current: IF = 5 mA (typical)
  • Supply Voltage: 4.5 V to 5.5 V
  • Operating Temperature: -25°C to +85°C
  • Package: SO-8
  • RoHS Compliant

Benefits

  • High-Speed Data Transmission: Enables fast and reliable data transfer in digital systems.
  • Excellent Noise Immunity: Minimizes the effects of common-mode noise and transients, ensuring stable operation.
  • High Isolation Voltage: Provides robust electrical isolation between input and output circuits.
  • Low Input Current: Reduces power consumption and allows for easy interfacing with low-power logic circuits.
  • Compact Size: The SO-8 package saves board space and simplifies circuit design.

Additional Details

The PC912L photocoupler provides galvanic isolation, which protects sensitive circuits from high voltages and noise. The high common-mode transient immunity ensures that the output signal remains stable even in the presence of large voltage transients. The device's low input current requirement makes it compatible with a wide range of logic families. The SO-8 package is a standard surface-mount package that is easy to solder and inspect. The PC912L is commonly used in industrial applications where electrical isolation and high-speed data transmission are essential.

You May Also Be Interested in

Amd
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
PLX
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
KOA Speer
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Pericom
10-Output Non-Inverting Clock
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess