EN
  • EN
  • DE

L6202-E

Part No L6202-E
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full,Half - Bridge Drivers
Manufacturer STMicroelectronics
Win Source Part Number 292278-L6202-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6202-E CAD Model

Description

The L6202-E from STMicroelectronics is a high-performance dual full bridge driver designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors. Built with robust technology, it integrates a dual monolithic high-side driver and two low-side switches, providing a complete and efficient solution for motor driving applications.

Key Features

  • Operating Voltage Range: The device operates over a wide range of supply voltages from 10V to 52V, making it versatile for various power requirements.
  • High Output Current: It can deliver up to 1.5A per channel, ensuring adequate power for driving most medium-power motors.
  • Low Saturation Voltage: The saturation voltage is minimized to reduce power dissipation and improve efficiency.
  • Cross Conduction Protection: The L6202-E includes non-dissipative overcurrent protection, which helps to prevent device failure due to accidental short-circuit conditions.
  • Thermal Shutdown: An internal thermal shutdown circuitry protects the device from overheating, enhancing its reliability and lifespan.
  • Internal Clamp Diodes: The integrated diodes provide Inductive Load Transient Suppression, which is essential for handling inductive kickback in motor driving applications.

Applications

The L6202-E is well-suited for a range of applications where precise and reliable motor control is required. Typical applications include:

  • Stepper Motor Drivers
  • DC Motor Drivers
  • Actuator Drives
  • Robotics and Automation Systems
  • Process Control Equipment

Conclusion

The STMicroelectronics L6202-E dual full bridge driver is a compact, efficient, and reliable solution for advanced motor driving applications. Its robust feature set ensures performance and protection for a broad array of industrial and consumer applications, making it an excellent choice for designers looking for a high-quality motor driver IC.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess