EN
  • EN
  • DE

PI49FCT3807S

Part No PI49FCT3807S
Manufacturer Pericom
Catalog Custom Parts (N - R)
Description 10-Output Non-Inverting Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
RoHS Compliant
Win Source Part Number 1219976-PI49FCT3807S
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI49FCT3807S CAD Model

Description

The PI49FCT3807S is a high-performance 3.3V zero delay buffer from Pericom Semiconductor. It is designed to distribute high-speed clock signals with minimal skew and jitter, ensuring signal integrity in demanding digital systems.

Applications:

  • Clock distribution networks
  • Motherboards
  • Workstations
  • Servers
  • High-speed digital systems

Features:

  • 3.3V operation
  • Zero delay buffer
  • Low skew
  • Low jitter
  • Output enable control
  • Up to 133MHz operating frequency
  • 8 output channels

Benefits:

  • Minimizes clock skew and jitter, improving system timing margin.
  • Simplifies clock distribution design.
  • Ensures reliable operation in high-speed digital systems.
  • Reduces signal degradation.
  • Offers flexibility with output enable control.

Additional Details:

The PI49FCT3807S is a high-performance zero delay buffer designed for clock distribution applications. It operates from a 3.3V power supply. The zero delay characteristic of the buffer ensures that the output clock signals are synchronized with the input clock signal, minimizing clock skew. The device features low jitter, which reduces the amount of timing uncertainty in the clock signals. It provides 8 output channels, allowing it to distribute the clock signal to multiple destinations. The output enable control allows the outputs to be disabled, which can be useful for power management or testing purposes. The PI49FCT3807S is typically used in systems where precise clock timing is critical, such as high-speed microprocessors, memory controllers, and communication interfaces. The package is a SOIC (Small Outline Integrated Circuit). The device offers excellent performance and reliability for demanding clock distribution applications.

You May Also Be Interested in

Conexant Systems
Lowest to $14.6893
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Mitsubishi
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess