EN
  • EN
  • DE

24C01WP

Part No 24C01WP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 151872-24C01WP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C01WP CAD Model

Description

The 24C01WP is a 1 Kbit Electrically Erasable Programmable Memory (EEPROM) chip from the renowned semiconductor manufacturer, STMicroelectronics. This EEPROM device provides robust data storage solutions for a wide range of applications, ensuring data retention and flexible data management with its byte and page write capabilities.

Key Features

  • Memory Size: 1 Kbit with an organization of 128 x 8 bits, suitable for small data storage requirements in various electronic applications.
  • Write Cycle Time: Fast write cycle time of 5 ms max, allowing for efficient data management and quick updates to stored information.
  • Write Endurance: High reliability with a write endurance of 1 million write cycles and a data retention of 40 years, ensuring long-term data integrity.
  • Operating Voltage Range: Versatile power supply voltage compatibility ranging from 2.5V to 5.5V, making it suitable for both low and standard voltage operations.
  • Two-wire I2C Serial Interface: Supports I2C serial bus interface protocol for seamless integration with microcontrollers and processors, facilitating easy communication and data transfer.
  • Package: Available in an 8-pin plastic Dual-in-line Package (DIP) for easy mounting on printed circuit boards.

Applications

The 24C01WP EEPROM is ideal for use in a variety of applications where reliable and non-volatile data storage is essential. Common applications include:

  • Personal computers and laptops
  • Consumer electronics such as TVs, radios, and home appliances
  • Industrial and medical equipment
  • Automotive systems
  • Portable devices and mobile applications

STMicroelectronics' commitment to quality and performance is evident in the 24C01WP EEPROM, making it a preferred choice for designers and engineers looking for a dependable memory solution. With its small form factor, low power consumption, and robust feature set, the 24C01WP is well-suited to meet the demands of a wide array of data storage applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess