EN
  • EN
  • DE

STSPIN233

Part No STSPIN233
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description LOW VOLTAGE TRIPLE HALF-BRIDGE M  /  Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 16-VFQFPN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr STMicroelectronics
Series STSPIN2
Package Tape & Reel
Output Configuration Half Bridge (3)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 400mOhm LS + HS
Current - Output / Channel 1.3A
Voltage - Supply 0V ~ 5V
Voltage - Load 1.8V ~ 10V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VFQFPN (3x3)
Base Product Number STSPIN233
Other Names 497-17787-6,497-17787-1,497-17787-2
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253547-STSPIN233
Ultra Librarian 3D Model Ultra Librarian STSPIN233 CAD Model

Description

STSPIN233 Low Voltage Motor Driver

The STSPIN233 from STMicroelectronics is a state-of-the-art motor driver designed for low voltage applications. This compact, integrated solution is perfect for driving three-phase brushless DC motors using a wide range of voltage inputs from 1.8V to 10V. With its advanced features and robust design, the STSPIN233 is an ideal choice for portable and battery-powered applications such as drones, small electric fans, and portable medical devices.

Key Features

  • Operating voltage range: 1.8V - 10V, catering to a variety of low voltage power sources.
  • Maximum output current up to 1.3A RMS or 2.6A peak, providing sufficient power for a range of small motors.
  • Full protection set including overcurrent, overtemperature, and short-circuit protection, ensuring long-term reliability and safety in operation.
  • Ultra-compact 3mm x 3mm QFN package, saving valuable space on the PCB.
  • Low RDS(on) of power MOSFETs minimizes power losses and improves efficiency.
  • Compatible with 1.8V logic, allowing for direct interfacing with modern microcontrollers without the need for level shifters.

Advanced Control and Performance

The STSPIN233 integrates a low RDS(on) power stage and a variety of control features to deliver high performance in motor driving applications. It supports both 1.8V and 3.3V logic levels, which allows for seamless integration with a wide range of microcontrollers. The driver also includes a non-dissipative overcurrent detection and protection feature to enhance the safety and durability of your application.

Flexible and User-Friendly

With its built-in PWM current control and the ability to operate in both stand-alone and microcontroller-based systems, the STSPIN233 offers a flexible solution for motor control. Its cross-conduction protection prevents simultaneous high-side and low-side conduction, reducing the risk of damaging the motor or the driver itself.

Whether you are designing a new application or upgrading an existing one, the STSPIN233 low voltage motor driver from STMicroelectronics provides the efficiency, reliability, and performance needed to deliver a superior motor control experience.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
Lowest to $43.6567
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4778 $50.1690
260+ $0.3920 $101.9200
395+ $0.3798 $150.0210
545+ $0.3675 $200.2875
705+ $0.3553 $250.4865
945+ $0.3185 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess