EN
  • EN
  • DE

CLS0362MA-1

Part No CLS0362MA-1
Manufacturer Same Sky
Catalog Speakers
Description SPEAKER 8OHM 500MW TOP PORT 89DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Magnetic
Type Low Profile
Frequency Range 550 Hz ~ 6 kHz
Frequency - Self Resonant 550Hz
Impedance 8 Ohms
Efficiency - dBA 89.00
Efficiency - Testing 500mW/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 500 mW
Power - Max 1 W
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Solder Pads
Size / Dimension 1.417" Dia (36.00mm)
Height - Seated (Max) 0.197\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1545250-CLS0362MA-1
Ultra Librarian 3D Model Ultra Librarian CLS0362MA-1 CAD Model

Description

N

You May Also Be Interested in

Knowles
SPEAKER SMD
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 2W TOP PORT 92DB
Need more? Email Us
Knowles
SPEAKER 745OHM SIDE PORT 104DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us
PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 6W TOP PORT 93DB
Lowest to $8.2034
Knowles
SPEAKER SMD
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us
Knowles
SPEAKER RECT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess