EN
  • EN
  • DE

ESE22MH22

Part No ESE22MH22
Manufacturer Panasonic
Catalog Snap Action, Limit Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 730824-ESE22MH22
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESE22MH22 CAD Model

Description

The ESE22MH22 is a snap action limit switch manufactured by Panasonic. These switches are designed for applications requiring precise and reliable detection of mechanical movement. They are commonly used in industrial equipment, automation systems, and safety devices.

Applications

  • Industrial Automation
  • Robotics
  • Conveyor Systems
  • Packaging Machinery
  • Elevators and Lifts
  • Door Interlocks
  • Safety Gates
  • Material Handling Equipment

Features

  • Snap Action Mechanism: Provides quick and precise switching action.
  • Compact Size: Allows for installation in space-constrained environments.
  • High Durability: Designed to withstand harsh industrial conditions.
  • Various Actuator Options: Available with different actuator types (e.g., roller lever, plunger) for versatile application.
  • Robust Construction: Ensures long-term reliability and performance.
  • High Electrical Rating: Capable of handling significant electrical loads.
  • Sealed Construction: Provides protection against dust and moisture.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits

  • Improved Safety: Ensures safe operation of machinery by detecting and responding to critical movements.
  • Increased Efficiency: Enables precise control and automation of industrial processes.
  • Reduced Downtime: High durability and reliability minimize the need for maintenance and replacement.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Easy Installation: Compact size and various mounting options simplify installation.
  • Precise Control: Snap action mechanism provides accurate and repeatable switching.
  • Long Lifespan: Robust construction and high-quality materials ensure a long service life.

These switches are designed to meet stringent industry standards and provide reliable performance in demanding applications. The ESE22MH22 offers a combination of precision, durability, and versatility, making it an excellent choice for various industrial control and safety systems.

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPST-NO 0.1A 6V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NO 0.1A 30V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACT DPST-NO 3A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2557 $51.1400
480+ $0.2098 $100.7040
740+ $0.2033 $150.4420
1,020+ $0.1967 $200.6340
1,315+ $0.1902 $250.1130
1,760+ $0.1705 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,502 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess