EN
  • EN
  • DE

CLS0201MP

Part No CLS0201MP
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKER 8OHM 100MW TOP PORT 78DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Packaging Bulk
Status Active
Type Magnetic
Frequency Range 680Hz to 1.02kHz
Impedance 8 Ohm
Sound Pressure Level (SPL) 78dB
Power - Rated 100mW
Maximum Power Dissipation 200mW
Port Location Top
Shape Round
Material - Cone PET
Material - Magnet Nd-Fe-B
Termination PC Pins
Height - Seated (Max) 0.295" (7.50mm)
Win Source Part Number 116742-CLS0201MP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLS0201MP CAD Model

Description

Product Overview for CLS0201MP

The CLS0201MP is a compact, high-performance inductor suitable for a wide range of electronic applications. Designed to provide reliable performance with minimal space requirements, this component is an ideal choice for modern electronics.

Features and Benefits

  • Compact Size: Fits seamlessly into small circuit designs.
  • High Efficiency: Optimal for energy conversion applications.
  • Reliability: Manufactured to high-quality standards to ensure long-lasting performance.

Applications

  • Mobile Devices
  • Wearable Technology
  • RF Modules

With its efficient design, the CLS0201MP is highly favored in applications where space and power conservation are critical.

You May Also Be Interested in

PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
Knowles
SPEAKER 145OHM RECT
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 300MW TOP PORT 86DB / Speakers 1200Hz 0.5W 86dBA 8Ohm Round Solder Pad
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 100MW TOP PORT 78DB
Lowest to $3.1505
Knowles
SPEAKR 91.8OHM SIDE PORT 106.5DB
Need more? Email Us
Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634
Knowles
SPEAKER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1505 $50.4080
39+ $2.5851 $100.8189
60+ $2.5043 $150.2580
83+ $2.4235 $201.1505
107+ $2.3427 $250.6689
143+ $2.1004 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess