EN
  • EN
  • DE

MA3X028WBL

Part No MA3X028WBL
Manufacturer Panasonic
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829460-MA3X028WBL
Ultra Librarian 3D Model Ultra Librarian MA3X028WBL CAD Model

Description

The MA3X028WBL is a silicon epitaxial planar type Schottky barrier diode manufactured by Panasonic. These diodes are designed for a variety of applications requiring fast switching speeds and low forward voltage drop, typical characteristics of Schottky diodes.

Applications

  • High-Frequency Rectification: Ideal for signal detection and mixing in radio frequency (RF) circuits.
  • Switching Power Supplies: Used in switched-mode power supplies to improve efficiency due to their rapid switching capabilities.
  • Mixers: Employed in mixer circuits for frequency conversion.
  • Detectors: Utilized in detectors to recover signals from modulated carriers.

Features

  • Low Forward Voltage Drop: Minimizes power loss and enhances circuit efficiency.
  • Fast Switching Speed: Enables quick transitions between conducting and non-conducting states.
  • Low Capacitance: Reduces the impact of the diode on circuit impedance at high frequencies.

Benefits

  • Improved Efficiency: The low forward voltage drop leads to reduced power consumption and increased efficiency in various applications.
  • Enhanced High-Frequency Performance: The fast switching speed and low capacitance allow for use in high-frequency circuits, providing improved responsiveness and reliability.
  • Compact Circuit Designs: The small size of the diode allows for the creation of smaller, more integrated circuit designs.

Technical Specifications

For precise technical specifications, it's essential to consult the official Panasonic datasheet for the MA3X028WBL. However, key parameters generally associated with Schottky diodes include:

  • Forward Voltage (VF): The voltage drop across the diode when conducting current in the forward direction.
  • Reverse Voltage (VR): The maximum reverse voltage that the diode can withstand before breakdown.
  • Forward Current (IF): The maximum continuous forward current the diode can handle.
  • Reverse Current (IR): The leakage current flowing through the diode when reverse biased.
  • Total Capacitance (CT): The total capacitance of the diode, which is important for high-frequency applications.
  • Operating Temperature Range: The range of ambient temperatures within which the diode can operate reliably.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,612 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess