EN
  • EN
  • DE

DS2141A

Part No DS2141A
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Interface Parallel/Serial
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 10mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number DS2141A
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586383-DS2141A
Ultra Librarian 3D Model Ultra Librarian DS2141A CAD Model

Description

The Maxim Integrated DS2141A is a high-performance, single-chip transceiver designed for T1 and J1 telecommunication applications. This versatile component integrates a complete set of features necessary for T1/J1 line interface circuitry in a single, compact package. It is ideal for use in a wide range of applications, including digital transmission systems, PBXs, channel banks, and multiplexers.

Key Features

  • Integrated Line Interface: The DS2141A provides a fully integrated line interface, eliminating the need for external components such as transformers and transistors, thus simplifying design and reducing overall system cost.
  • Crystal-less Jitter Attenuator: Equipped with an on-chip jitter attenuator, the DS2141A does not require an external crystal or resonator, which helps to save board space and further reduce system complexity.
  • Flexible Interface Options: The device supports both single rail 5V and dual rail 3.3V/5V operations, offering flexibility for different system power requirements.
  • Robust Framing Options: It is capable of SF (D4) and ESF framing, as well as AMI and B8ZS coding, providing versatility for various communication protocols.
  • Diagnostic Features: The DS2141A includes built-in diagnostic capabilities such as loopback modes and PRBS (Pseudo Random Bit Sequence) pattern generation and detection, facilitating easier system testing and troubleshooting.

Performance and Reliability

The DS2141A is designed to meet or exceed the stringent requirements of the telecommunications industry, ensuring reliable operation in a variety of environments. Its low power consumption makes it suitable for high-density applications where thermal management is a concern.

Easy Integration

With its small form factor and comprehensive feature set, the DS2141A simplifies design efforts and accelerates time-to-market for T1/J1 communication equipment manufacturers. The device's compatibility with industry standards ensures seamless integration into existing infrastructures and easy interoperability with other telecom components.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
Lowest to $21.6228
Others
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Lowest to $9.2446

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8757 $80.6271
6+ $22.0513 $132.3078
9+ $21.3629 $192.2661
12+ $20.6733 $248.0796
15+ $19.9838 $299.7570
20+ $17.9175 $358.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess