EN
  • EN
  • DE

SP-2305W

Part No SP-2305W
Manufacturer Soberton Inc.
Catalog Speakers
Description SPEAKER 8 OHM87 DB 1.0W/1.5W 750 / 8 Ohms General Purpose Speaker 1 W 300 Hz ~ 8 kHz Top Round
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Speakers
Mfr Soberton Inc.
Series SP
Package Tray
Technology Magnetic
Type General Purpose
Frequency Range 300 Hz ~ 8 kHz
Frequency - Self Resonant 750Hz
Impedance 8 Ohms
Efficiency - dBA 87.00
Efficiency - Testing 100mW/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 1 W
Power - Max 1.5 W
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Termination Wire Leads
Dimension 0.906" Dia (23.00mm)
Height - Seated (Max) 0.197" (5.00mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8518.29.8000
Other Names 433-1217
Standard Package 60
Win Source Part Number 1121844-SP-2305W
Ultra Librarian 3D Model Ultra Librarian SP-2305W CAD Model

Description

The Soberton Inc. SP-2305W speaker is a general-purpose audio product that has a frequency range of 300 Hz to 8 kHz and an impedance of 8 Ohms.

  • Frequency Range: 300 Hz to 8 kHz
  • Impedance: 8 Ohms
  • Maximum Power: 1.5 W
  • Rated Power: 1 W
  • Height: 0.197" (5.00mm)
  • Diameter: 0.906" (23.00mm)
  • Material: Polyester and Polyethylene Terephthalate (PET)
  • Sound Pressure Level (SPL): 87.00 dB
  • Efficiency Testing: 100mW/100mm

You May Also Be Interested in

Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
Knowles
SPEAKER 550OHM SIDE PORT 100DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 80DB
Need more? Email Us
Knowles
SPEAKER SMD
Lowest to $27.5164
Knowles
SPEAKER
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 1.5V 12X12MM SMD / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 70dB @ 1.5V, 10cm Surface Mount Solder Pads
Lowest to $1.7671
Knowles
SPEAKER 31OHM TOP PORT 107DB
Need more? Email Us
Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess