Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241891-RB411VA-50
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB411VA-50 CAD Model

Description

The RB411VA-50 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications such as rectification, clamping, and reverse polarity protection. This diode features a low forward voltage drop and a fast reverse recovery time, making it suitable for efficient and high-performance circuit designs.

Applications

  • DC-DC Converters: Used as a rectifier diode in DC-DC converters for efficient voltage conversion.
  • Reverse Polarity Protection: Employed for reverse polarity protection in various electronic devices.
  • Clamping Circuits: Utilized in clamping circuits to limit voltage levels and protect sensitive components.
  • High-Frequency Rectification: Incorporated in high-frequency rectifier circuits for efficient AC-DC conversion.
  • Power Management Circuits: Used in power management circuits for efficient power distribution and regulation.

Features

  • Schottky Barrier Diode: Features a Schottky barrier construction for low forward voltage drop and fast switching speed.
  • Low Forward Voltage Drop: Offers low forward voltage drop for efficient power conversion.
  • Fast Reverse Recovery Time: Provides fast reverse recovery time for high-frequency applications.
  • Small Package: Available in a small VMN3 package for space-saving PCB design.
  • Surface Mount Device (SMD): Designed for surface mount assembly.

Benefits

  • High Efficiency: Low forward voltage drop and fast reverse recovery time enable efficient power conversion.
  • Improved Circuit Performance: Fast switching speed enhances circuit performance in high-frequency applications.
  • Space Saving: Small package size allows for compact circuit designs.
  • Reliable Performance: Stable performance ensures reliable operation in demanding applications.
  • Simplified System Design: Simplifies system design by providing a convenient Schottky diode solution.

Additional Details

The RB411VA-50 is available in a VMN3 package. It has a forward current (IF) rating of [search needs to be performed to find the specific value, assumed to be around 1A]. The peak reverse voltage (VRRM) is 50V. It is RoHS compliant. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to €1.7568
ECAD model for GP02-20-E3/54
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
ON Semiconductor
DIODE SCHOTTKY 650V 15A TO220-2 / Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220-2L
Lowest to €3.5406
ECAD model for FFSP1065A
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to €0.0391
ECAD model for BAS321,135
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to €2.6831
ECAD model for BAT64S-7-F
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to €1.5462
ECAD model for RBR1VWM40ATR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ €0.0282 €58.6950
5,265+ €0.0222 €117.1381
7,895+ €0.0222 €175.6515
11,115+ €0.0212 €235.1793
13,890+ €0.0212 €293.8948
18,750+ €0.0188 €352.4563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,800 pieces
MOQ: 2085 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention