EN
  • EN
  • DE

FFSP1065A

Part No FFSP1065A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 650V 15A TO220-2  /  Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220-2L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 15A (DC)
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 10 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 200 µA @ 650 V
Capacitance @ Vr, F 575pF @ 1V, 100kHz
Mounting Type Through Hole
Package / Case TO-220-2
Supplier Device Package TO-220-2L
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFSP1065
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-FFSP1065A-488,FFSP1065AOS
Standard Package 50
Win Source Part Number 1059064-FFSP1065A
Ultra Librarian 3D Model Ultra Librarian FFSP1065A CAD Model

Description

The ON Semiconductor FFSP1065A is a cutting-edge silicon carbide (SiC) Schottky diode designed to deliver superior switching performance and increased system efficiency. This diode is specifically tailored for applications demanding high efficiency, minimal power loss, and fast switching speeds. It is an ideal choice for a wide range of power systems, including power factor correction (PFC), switch-mode power supplies (SMPS), and high-frequency converters.

Key Features

  • High Switching Speed: The FFSP1065A offers exceptional switching speeds, which is crucial for reducing switching losses and improving the performance of power conversion systems.
  • Low Forward Voltage Drop: The diode's low forward voltage drop contributes to reduced conduction losses, enhancing overall system efficiency.
  • Zero Reverse Recovery Time: With zero reverse recovery time, the FFSP1065A minimizes the generation of reverse recovery losses, which is especially beneficial in high-frequency applications.
  • High-Temperature Operation: The diode can operate at high junction temperatures, offering reliable performance even under demanding thermal conditions.
  • Robust Package: Packaged in a TO-220-2L, the FFSP1065A provides a compact and durable solution that can withstand harsh environments and is easy to integrate into various circuit designs.

Applications

The FFSP1065A is versatile and can be used in a multitude of applications, including:

  • Power Supply Units (PSUs)
  • Electric Vehicle (EV) Charging Stations
  • Uninterruptible Power Supplies (UPS)
  • Renewable Energy Systems, such as solar inverters and wind turbines
  • Industrial Motor Drives

Benefits

By incorporating the ON Semiconductor FFSP1065A into your power system design, you can expect:

  • Enhanced efficiency, leading to energy savings and reduced heat generation
  • Improved power density due to the compact package and high-frequency operation capability
  • Lower total system cost through reduced cooling requirements and smaller passive component sizes

The FFSP1065A represents ON Semiconductor's commitment to providing high-performance components that enable the development of advanced and energy-efficient power systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7568 $52.3792
45+ $2.2620 $101.7900
69+ $2.1913 $151.1997
95+ $2.1206 $201.4570
122+ $2.0499 $250.0878
164+ $1.8379 $301.4156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess