EN
  • EN
  • DE

LTC4350CGN#TRPBF

Part No LTC4350CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOTSWAP LOADSHAR16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, OVP, UVLO
Supply Voltage - Operating 1.5 V to 12 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV
Win Source Part Number 131699-LTC4350CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4350CGN#TRPBF CAD Model

Description

Product Overview: LTC4350CGN#TRPBF from Linear Technology

The LTC4350CGN#TRPBF is a robust, high-performance Hot Swap Controller integrated circuit designed by Linear Technology to manage the safe insertion and removal of circuit boards into live backplanes or other power sources. This component is essential for systems where uptime and reliability are of paramount importance, such as servers, data centers, and telecommunications equipment.

Key Features

  • Hot Swap Control: The LTC4350CGN#TRPBF allows a board to be removed and inserted into a live backplane without causing glitches on the power supply rail, thereby preventing damage to the connectors and the system.
  • Voltage Range: It operates over a wide voltage range, accommodating different system requirements with a supply range from 9V to 80V, making it versatile for various applications.
  • Electronic Circuit Breaker: The device includes an electronic circuit breaker function to protect against overcurrent conditions, enhancing the safety and longevity of the system components.
  • Gate Control: It features gate control for external N-channel MOSFETs, which provides the primary power path control, ensuring efficient management of inrush current and power distribution.
  • Multi-Function Timer: An onboard multi-function timer improves design flexibility, allowing for adjustable overcurrent auto-retry and circuit breaker functions.
  • Compact Package: It comes in a compact 16-lead SSOP package, making it suitable for space-constrained applications.

Applications

The LTC4350CGN#TRPBF is ideal for a variety of applications where power supply management and protection are critical. These include:

  • Redundant Power Supplies
  • Industrial Systems
  • Network Routers and Switches
  • Storage Systems
  • Server Systems

Reliability and Quality

Linear Technology ensures that the LTC4350CGN#TRPBF meets high standards of quality and reliability. This product is designed with the robustness and precision that Linear Technology's customers have come to expect, making it a reliable choice for managing power in critical systems.

In summary, the LTC4350CGN#TRPBF from Linear Technology is a sophisticated solution for hot swap applications, providing protection, flexibility, and reliability for systems that cannot afford downtime or data loss.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess