Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1155691-BU24026GU
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU24026GU CAD Model

Description

The BU24026GU is a single-channel, low on-resistance N-channel MOS switch IC manufactured by Rohm Semiconductor. It is designed for use as a power switch in a variety of applications, offering a combination of low power consumption and high efficiency. The device is characterized by its low on-resistance, which minimizes power loss during operation, making it particularly suitable for battery-powered devices and other applications where energy efficiency is critical.

Applications

  • Wearable Devices: Power switching for various components in smartwatches, fitness trackers, and other wearable electronics.
  • Smartphones and Tablets: Load switching for peripherals and power management functions.
  • Portable Audio Players: Power control for amplifiers and other audio processing circuits.
  • Battery Chargers: Switching element in charging circuits for portable devices.
  • Power Management Circuits: General-purpose power switching in a variety of electronic systems.

Features

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Single Channel N-Channel MOS Switch: Simple and versatile power switching element.
  • Compact Package: Small footprint for space-constrained applications.
  • Low Operating Voltage: Suitable for low-voltage battery-powered applications.
  • Integrated Protection Features: Enhances reliability and prevents damage from common electrical faults.
  • Fast Switching Speed: Enables quick and efficient power switching.

Benefits

  • Extended Battery Life: Low on-resistance minimizes power dissipation, extending battery life in portable devices.
  • Reduced Heat Generation: Lower power loss translates to less heat, improving system reliability and stability.
  • Simplified Circuit Design: Fewer external components required due to integrated features.
  • Compact Solution: Small package saves valuable board space.
  • Enhanced System Reliability: Integrated protection circuits prevent damage from overvoltage and overcurrent conditions.
  • Improved Performance: Fast switching speed ensures efficient power delivery and responsiveness.

Additional Details

The BU24026GU typically operates from a supply voltage range of 1.5V to 5.5V, making it suitable for a wide range of low-voltage applications. The maximum continuous current rating is typically in the range of several amps, depending on the operating conditions and ambient temperature. The on-resistance is typically in the milliohm range, ensuring minimal voltage drop and power loss across the switch. The control input is usually TTL-compatible, allowing for easy interfacing with microcontrollers and other digital logic circuits. The device is available in an ultra-compact package, such as a WLCSP (Wafer Level Chip Scale Package) or similar small form factor, minimizing the board space required. External components, such as capacitors and resistors, may be required for filtering and setting operating parameters. Detailed specifications, including electrical characteristics, thermal resistance, and application circuit examples, can be found in the Rohm Semiconductor datasheet for this part. It is important to carefully review the datasheet and follow the recommended operating conditions to ensure optimal performance and prevent damage to the device.

You May Also Be Interested in

Omron
IMAGING CAMERA CHASSIS MOUNT / Imaging Camera Color CMOS Chassis Mount
Need more? Email Us
ECAD model for FQ2-S25100F
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
STMicroelectronics
DMOS driver for three-phase brushless DC motor
Lowest to $4.5323
ECAD model for L6230QTR
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
IDEC
Idec Power Supplies - Series: PSR-H, PSR-S
Need more? Email Us
ECAD model for PSR-AE150-15
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
ECAD model for E3T-CT22S

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,100 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention