Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series TrenchSBR
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 510 mV @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 60 µA @ 30 V
Capacitance @ Vr, F 150pF @ 30V, 1MHz
Mounting SMD (SMT)
Package / Case 8-PowerUDFN
Supplier Device Package U-DFN3030-8
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBRT4
Other Names SBRT4M30LP-7DI,SBRT4M30LP-7DICT,SBRT4M30LP-7DIDKR,SBRT4M30LP-7DITR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282575-SBRT4M30LP-7
Ultra Librarian 3D Model Ultra Librarian SBRT4M30LP-7 CAD Model

Description

The SBRT4M30LP-7 is a cutting-edge rectifier component from Diodes Incorporated, designed to offer efficient and reliable performance for a wide range of applications. This product is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series, which is renowned for its superior power density, thermal performance, and low forward voltage drop.

Key Features

  • Low Forward Voltage: The SBRT4M30LP-7 boasts a low forward voltage drop, which enhances its efficiency and reduces thermal issues during operation.
  • High Surge Capability: With its robust surge handling capacity, this rectifier is capable of withstanding transient voltage spikes, making it ideal for applications that experience frequent power surges.
  • Power Density: The device's compact footprint does not compromise its power density, ensuring that it delivers high performance in a small package.
  • Thermal Performance: Enhanced thermal performance is achieved through the SBR technology, which allows for better heat dissipation and improved reliability.
  • Lead-Free and RoHS Compliant: The SBRT4M30LP-7 is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for electronic manufacturers.

Applications

The versatility of the SBRT4M30LP-7 allows it to be used in a variety of electronic applications. It is particularly well-suited for:

  • Power Management Systems
  • Switching Power Supplies
  • Converters and Inverters
  • LED Lighting
  • Automotive Applications
  • Telecommunication Equipment

Product Specifications

The SBRT4M30LP-7 operates with a continuous reverse voltage of 30V and has a forward current rating of 4A. Its low profile design is packaged in a PowerDI®123, providing a space-saving solution without compromising on power. The product is characterized by its high reliability and is tested to ensure it meets the stringent quality standards expected from Diodes Incorporated.

With its high efficiency, durability, and compliance with environmental standards, the SBRT4M30LP-7 from Diodes Incorporated represents a state-of-the-art solution for designers looking to enhance their power conversion systems.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
DIODE GEN PURP 600V 1.2A D-5A
Lowest to $26.4264
ECAD model for JANTXV1N6622U
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBR8210
Microsemi Corporation
DIODE SCHOTTKY 20V 1A ULTRAMITE
Need more? Email Us
ECAD model for UMA5817-T7
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629
Microsemi Corporation
DIODE GEN PURP 880V 1.4A AXIAL
Need more? Email Us
ECAD model for 1N6629
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2535
Microsemi Corporation
DIODE SCHOTTKY 200V 3A POWERDI5
Need more? Email Us
ECAD model for UPDS3200

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.4247 $65.8285
375+ $0.3485 $130.6875
575+ $0.3377 $194.1775
795+ $0.3268 $259.8060
1,025+ $0.3160 $323.9000
1,375+ $0.2832 $389.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,950 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention