EN
  • EN
  • DE

PSR-AE150-15

Part No PSR-AE150-15
Manufacturer IDEC
Catalog PMIC - Motor Drivers, Controllers
Description Idec Power Supplies - Series: PSR-H, PSR-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043969-PSR-AE150-15
Categories PMIC - Motor Drivers,Controllers
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSR-AE150-15 CAD Model

Description

The PSR-AE150-15 is a safety relay module manufactured by IDEC. Safety relay modules are designed to monitor safety circuits, such as emergency stop buttons, safety gates, and light curtains, and to safely shut down machinery or equipment in the event of a hazardous condition. They provide a reliable and redundant means of ensuring safety in industrial automation applications.

Applications:

  • Emergency stop circuits
  • Safety gate monitoring
  • Light curtain monitoring
  • Two-hand control devices
  • Presses
  • Robotics
  • Other safety-related applications

Features:

  • Monitors safety circuits
  • Provides redundant safety outputs
  • Forced-guided contacts
  • Short-circuit detection
  • Cross-fault detection
  • Various input and output configurations
  • Automatic or manual reset options

Benefits:

  • Ensures safe operation of machinery
  • Reduces the risk of accidents
  • Meets safety standards
  • Improved system reliability

Additional Details:

The IDEC PSR series safety relay modules are designed to meet international safety standards, such as EN ISO 13849-1. The PSR-AE150-15 likely specifies the type of monitoring it provides and the specific voltage or current rating it requires. The 'AE150' could represent a specific voltage requirement, and '15' may refer to the number of safe outputs. Consult the manufacturer's datasheet for detailed specifications, including input voltage range, output current ratings, safety category (e.g., Cat. 4), performance level (PL), and safety integrity level (SIL). The datasheet will also provide wiring diagrams and configuration information for different safety applications. Correct application of safety relays is crucial for ensuring personnel safety and compliance with regulations.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess