EN
  • EN
  • DE

R5405L295KD-TR

Part No R5405L295KD-TR
Manufacturer Rochester Electronics
Catalog Specialized ICs
Description POWER SUPPLY MANAGEMENT CIRCUIT,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Ricoh
Series *
Package Bulk
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931383-R5405L295KD-TR
Ultra Librarian 3D Model Ultra Librarian R5405L295KD-TR CAD Model

Description

The R5405L295KD-TR is a voltage regulator IC manufactured by Rochester Electronics. This is a low supply current LDO voltage regulator featuring a small package and high accuracy. It is designed for use in various electronic devices requiring stable and efficient voltage regulation.

Applications

  • Mobile phones and smartphones: Provides power management for various internal components.
  • Portable audio players: Regulates the voltage for consistent audio performance and longer battery life.
  • Digital cameras: Ensures stable power supply for image sensors and processing units.
  • Wireless communication devices: Powers RF circuits and other sensitive components in Bluetooth modules, Wi-Fi devices, and other wireless applications.
  • GPS receivers: Provides a stable voltage supply for accurate GPS signal processing.

Features

  • Low Supply Current: Minimizes power consumption, which is crucial for battery-powered devices.
  • High Output Voltage Accuracy: Offers a precise output voltage, ensuring stable operation of connected devices.
  • Small Package: Allows for use in compact and space-constrained electronic devices.
  • Overcurrent Protection: Protects the IC and connected components from potential damage due to excessive current.
  • Short Circuit Protection: Provides additional safety by shutting down the regulator in the event of a short circuit.
  • Thermal Shutdown: Prevents damage from overheating by disabling the regulator when the temperature exceeds a safe threshold.

Benefits

  • Extended Battery Life: The low supply current significantly reduces power consumption, resulting in longer battery life for portable devices.
  • Reliable Performance: High output voltage accuracy ensures stable and reliable operation of the connected electronic components.
  • Compact Design: The small package size enables the design of smaller and more portable devices.
  • Enhanced System Protection: Overcurrent, short circuit, and thermal shutdown protection features safeguard the IC and connected components from potential damage.
  • Improved Efficiency: The regulator's efficient design minimizes power loss, contributing to overall system efficiency.

Additional Details

The R5405L295KD-TR provides a fixed output voltage of 2.95V. It is commonly available in a small DFN package. The operating temperature range is typically from -40°C to +85°C, making it suitable for use in various environments. This regulator is designed to deliver stable and efficient power to a wide range of electronic devices. It also typically has an enable/disable feature to further reduce current consumption when the regulator is not needed. Specific electrical characteristics, such as the input voltage range and maximum output current, can be found in the device's datasheet.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess