Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 266962-P8749H
Ultra Librarian 3D Model Ultra Librarian P8749H CAD Model

Description

The 266962-P8749H is a specialized integrated circuit (IC) designed for specific applications.

  • Category: Specialized ICs
  • Series: Rochester Electronics
  • Package: Bulk
  • Standard Package: 1 piece
  • Programmable: No
  • Verified Programmability: No
  • MSL (Moisture Sensitivity Level): 3
  • HTSUS (Harmonized Tariff Schedule of the United States) Code: 0000.00.0000
  • Manufacturer: Rochester Electronics
  • Status: Active

You May Also Be Interested in

Texas Instruments
IC DIG MICROMIRROR DEV 80HTQFP / Digital Micromirror Device (DMD), Driver 80-HTQFP (12x12)
Lowest to $24.7817
ECAD model for DLPA300PFP
Microchip Technology
TA100-Y230C2X01-00B-VAO
Need more? Email Us
ECAD model for TA100-Y230C2X01-00B-VAO
Gennum
IC ERROR DETECT HANDLING 44PQFP
Need more? Email Us
ECAD model for GS9001-CQM
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Lowest to $1.2733
ECAD model for ATECC608A-MAHCZ-S
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
ECAD model for DS2411R-042-00+T
Texas Instruments
IC DIG MICROMIRROR DEV 57CLGA
Need more? Email Us
ECAD model for DLP3010LCFQK
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $0.8331
ECAD model for ATECC608B-SSHDA-B
Maxim Integrated
IC AUTHENTICATION CHIP 6TDFN / Authentication Chip 6-TDFN (3x3)
Need more? Email Us
ECAD model for DS28E36BQ+T
Maxim Integrated
IC AUTHENTICATION CHIP 10TDFN
Lowest to $15.2727
ECAD model for DS28C40G/V+U

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention