Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Rectron USA
Package Tape & Reel (TR)
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 1 A
Current - Reverse Leakage @ Vr 1 µA @ 400 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package SLDBS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2516-SLDB104STR
Standard Package 40,000
Win Source Part Number 1093562-SLDB104S
Ultra Librarian 3D Model Ultra Librarian SLDB104S CAD Model

Description

The 1093562-SLDB104S is a bridge rectifier diode belonging to the Discrete Semiconductor Products category.

  • Diode Type: Single Phase
  • Average Rectified Current: 1A
  • Voltage Forward (Vf): 1V @ 1A
  • Voltage Reverse Leakage: 1 µA @ 400V
  • Package/Case: 4-SMD, Gull Wing
  • Supplier Device Package: SLDBS

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 400V 1A DFM
Need more? Email Us
ECAD model for DF04MA-E3/45
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
ECAD model for GBU4A-BP
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
ECAD model for GBL204
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
ECAD model for PB66-BP
ON Semiconductor
SILICON SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 8.0 Amperes) | BRIDGE RECT 1PHASE 100V 8A KBU
Lowest to $0.8562
ECAD model for KBU8B
GeneSiC Semiconductor
BRIDGE RECT 1P 1KV 50A KBPC-T
Need more? Email Us
ECAD model for KBPC5010T
Micro Commercial Co
1 Amp Single Phase Glass Passivated Bridge Rectifier 50 to 1000 Volts
Need more? Email Us
ECAD model for SDB104
General Semiconductor
MINIATURE GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Need more? Email Us
ECAD model for B40C800DM
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A GBU
Need more? Email Us
ECAD model for GBU6A-BP

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention