Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216779-TF202-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF202-01 CAD Model

Description

ON Semiconductor TF202-01: A High-Performance Transistor

The ON Semiconductor TF202-01 is a state-of-the-art transistor that is designed to meet the demanding requirements of modern electronic circuits. This innovative component is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their reliability and high performance.

The TF202-01 boasts impressive electrical characteristics that make it suitable for a wide range of applications, including power management, signal processing, and high-frequency switching. With its ability to handle significant power levels while maintaining low on-resistance, this transistor is optimized for efficiency and thermal performance.

Key Features

  • Low On-Resistance: The TF202-01 is engineered to have a very low on-state resistance, which reduces power loss and improves overall efficiency.
  • High Current Handling: This transistor is capable of supporting high current throughput, making it ideal for power-intensive applications.
  • Fast Switching Speeds: The fast switching capability of the TF202-01 enables quick response times in circuits, essential for high-frequency operations.
  • Robust Thermal Performance: Designed to dissipate heat effectively, the TF202-01 maintains stability and performance even under elevated temperatures.

Applications

The versatility of the TF202-01 allows it to be used in various applications, ranging from consumer electronics to industrial systems. Some common use cases include:

  • DC-DC converters
  • Power supply modules
  • Motor control circuits
  • LED lighting systems
  • Amplification stages in audio devices

ON Semiconductor's commitment to quality ensures that the TF202-01 transistor is manufactured to the highest standards, providing designers with a reliable component that they can count on for their electronic designs. Whether you're developing a sophisticated industrial system or a compact consumer device, the TF202-01 offers the performance and durability needed to create efficient, long-lasting products.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit ON Semiconductor's official website or contact their support team for further assistance.

You May Also Be Interested in

Vishay
JFET P-CH 35V 1MA SOT-23 / Trans RF FET N-CH 3-Pin TO-236
Need more? Email Us
ECAD model for SST5484-E3
Central Semiconductor Corp
JFET N-CH 40V 0.625W TO92
Need more? Email Us
ECAD model for PN4391 TRE
Fairchild/ON Semiconductor
JFET N-CH 30V 625MW TO92 / Trans JFET N-CH 3-Pin TO-92 Bulk
Need more? Email Us
ECAD model for PN4392
ON Semiconductor
JFET N-CH 30V 0.225W SOT23 / JFET Switching Transistors
Lowest to $0.0759
ECAD model for MMBF4393LT3G
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L
ON Semiconductor
JFET N-CH 25V 625MW TO92 / N-channel silicon junction field-effect transistors
Need more? Email Us
ECAD model for BF246B
ON Semiconductor
JFET N-CH 25V 0.225W SOT23 / Trans JFET N-CH 3-Pin SOT-23 T/R
Lowest to $0.2807
ECAD model for MMBF5484LT1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention