EN
  • EN
  • DE

DS2411R-042-00+T

Part No DS2411R-042-00+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number DS2411
ECCN OBSOLETE
Win Source Part Number 1378297-DS2411R-042-00+T
Ultra Librarian 3D Model Ultra Librarian DS2411R-042-00+T CAD Model

Description

The Maxim Integrated DS2411R-042-00+T is a compact, highly secure silicon serial number chip designed to provide a unique identity to your electronic devices. This small form-factor integrated circuit (IC) is part of Maxim's renowned 1-Wire® family, which utilizes a single wire for both communication and power, simplifying integration into your system.

The DS2411R-042-00+T is a robust solution for anti-counterfeiting, device authentication, and asset tracking applications. With its factory-lasered and tested 64-bit registration number, which includes a unique 48-bit serial number, an 8-bit CRC, and an 8-bit Family Code (01h), this IC ensures a unique identity that cannot be duplicated or altered. This feature is crucial for maintaining the integrity of supply chains and protecting the intellectual property embedded within devices.

This IC operates over a wide voltage range of 2.8V to 5.25V and is characterized for operation from -40°C to +85°C, making it suitable for a variety of industrial and commercial environments. The TO-92 package is easy to handle and can be easily integrated into your existing designs without the need for complex circuitry or additional components.

By leveraging the 1-Wire protocol, the DS2411R-042-00+T allows for simple and low-cost connectivity. This protocol enables multiple devices to be connected to a single data line, with each device being individually selectable and powered through the data line itself. This feature greatly reduces the wiring complexity and cost for systems that require multiple unique IDs.

Maxim Integrated provides a comprehensive suite of tools and support to facilitate the use of the DS2411R-042-00+T in your projects. With its ease of use, high security, and cost-effectiveness, the DS2411R-042-00+T is an excellent choice for any application requiring a guaranteed unique electronic identity.

For further technical details, sample applications, and support documentation, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Lowest to $7.1169
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess