Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.333GHz 783-FCBGA (29x29)
Manufacturer Freescale Semiconductor - NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 1.333GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCBGA (29x29)
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927935-MPC8548ECPXAUJB
Ultra Librarian 3D Model Ultra Librarian MPC8548ECPXAUJB CAD Model

Description

The MPC8548ECPXAUJB is a PowerPC e500 microprocessor IC manufactured by Freescale Semiconductor - NXP.

  • Series: It is part of the MPC85xx series and is designed for use in various electronic devices that require a microprocessor.
  • Core Processor: This IC has a core processor of PowerPC e500 and a speed of 1.333GHz.
  • Package: It is part of the 783-FCBGA (29x29) package/case and has an operating temperature range of -40°C to 105°C (TA).
  • Popularity: The MPC8548ECPXAUJB is part of the high popularity category, with a balance in supply and demand status in the market.
  • Description: The MPC8548ECPXAUJB is an ideal option for those looking for a reliable and efficient microprocessor IC for their electronic devices.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.2GHZ 1031FCBGA / ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
Need more? Email Us
ECAD model for AM3894CCYG120
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
ECAD model for MCIMX6DP6AVT8AB
NXP / Nexperia
IC MPU MPC83XX 333MHZ 620HBGA
Need more? Email Us
ECAD model for MPC8315ECVRAFDA
NXP / Nexperia
IC MPU I.MX6DL 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $72.3333
ECAD model for MCIMX6U1AVM08ACR
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3506
ECAD model for P5020NSN7TNB
Microchip Technology
IC MPU SAM9XE 180MHZ 217LFBGA / ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)
Lowest to $24.6316
ECAD model for AT91SAM9XE256B-CU
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA / ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Lowest to $8.4784
ECAD model for STM32MP157AAC3
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 621-FCPBGA (21x21)
Need more? Email Us
ECAD model for LS1043ASN7PQB
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $74.7521
ECAD model for MCIMX6S6AVM08AD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention